Vishay Intertechnology, Inc. 150V 10A TO220 Diode and Rectifier 20CTQ150

Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: 20CTQ150 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: 20CTQ150 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A TO220 Diode and Rectifier
286-20CTQ150
150V 10A TO220 Diode and Rectifier 286-20CTQ150
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: 20CTQ150 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A TO220-3 Product overview: 20CTQ150 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTQ150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 20CTQ150-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
20CTQ150-ND
Diode Arrays 20CTQ150-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Buy Now Datasheet
Hard To Find - 20CTQ150 - 1122915-20CTQ150 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 20CTQ150
1122915-20CTQ150
Hard To Find - 20CTQ150 1122915-20CTQ150
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122915-20CTQ150 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 20CTQ150 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 10A Current - Reverse Leakage at Vr: 25μA at 150V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122915-20CTQ150
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 20CTQ150
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 10A
Current - Reverse Leakage at Vr: 25μA at 150V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 20CTQ150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20CTQ150
Discrete Semiconductor Products - Diodes - Rectifiers 20CTQ150
DIODE ARR SCHOT 150V 10A TO220-3

DIODE ARR SCHOT 150V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-20CTQ150 20CTQ150-ND 1122915-20CTQ150 20CTQ150
Product Name 150V 10A TO220 Diode and Rectifier Diode Arrays Hard To Find - 20CTQ150 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data