Manufacturer: ON Semiconductor
Win Source Part Number: 038836-1SV263-TL-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 100mW
Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
1SV263 - Pin Diode
Diode PIN 50V 50mA 3-Pin SC-70 T/R Product overview: 1SV263-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV263-TL-E can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 50mA 100mW 3-MCP
RF Diode PIN - Single 50V 50mA 100mW 3-MCP
RF DIODE PIN 50V 100MW 3MCP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 038836-1SV263-TL-E | 1SV263-TL-E | 284-1SV263-TL-E | 1SV263-TL-EOSCT-ND | 1SV263-TL-E |
| Product Name | RF Diodes - 1SV263-TL-E | 50V 50mA Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | Single | |||
| Diode Type | PIN - Single | PIN | |||
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | ||
| Package | 3-MCP | SC-70 / MCP3 | Tape and Reel | SOT323; SC-70, SOT-323 | 3-MCP |
| PD | 100 milliwatts |