Micro Commercial Components Corp. Diode Arrays 1SS181-TP

Description
DIODE ARRAY GP 80V 100MA SOT23
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-1SS181-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Buy Now Datasheet
Diode Arrays - 353-1SS181-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 353-1SS181-TPCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Buy Now Datasheet
80V 100MA SOT23 Diode and Rectifier - 286-1SS181-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA SOT23 Diode and Rectifier
286-1SS181-TP
80V 100MA SOT23 Diode and Rectifier 286-1SS181-TP
DIODE ARRAY GP 80V 100MA SOT23 Product overview: 1SS181-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS181-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SOT23 Product overview: 1SS181-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS181-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1SS181-TP - 905789-1SS181-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS181-TP
905789-1SS181-TP
Diodes, Rectifiers - Arrays - 1SS181-TP 905789-1SS181-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 905789-1SS181-TP Features: Diode Array 1 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 1SS181 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Micro Commercial Co
Win Source Part Number: 905789-1SS181-TP
Features: Diode Array 1 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SS181
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS181-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS181-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1SS181-TP
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 353-1SS181-TPDKR-ND 286-1SS181-TP 905789-1SS181-TP 1SS181-TP
Product Name Diode Arrays 80V 100MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS181-TP Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 125 C (257 F) 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C36,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers