Vishay Intertechnology, Inc. 1KV 20A Diode and Rectifier 20ETF10

Description
DIODE GEN PURP 1KV 20A TO220AC Product overview: 20ETF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 20A TO220AC Product overview: 20ETF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 20A Diode and Rectifier - 280-20ETF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 20A Diode and Rectifier
280-20ETF10
1KV 20A Diode and Rectifier 280-20ETF10
DIODE GEN PURP 1KV 20A TO220AC Product overview: 20ETF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF10 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 20A TO220AC Product overview: 20ETF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 20ETF10-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETF10-ND
Single Diodes 20ETF10-ND
Diode Standard 1000V 20A Through Hole TO-220AC

Diode Standard 1000V 20A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 20ETF10 - 1122937-20ETF10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETF10
1122937-20ETF10
Diodes, Rectifiers - Single - 20ETF10 1122937-20ETF10
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122937-20ETF10 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 400ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 20ETF10 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.31V at 20A Current - Reverse Leakage at Vr: 100μA at 1000V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122937-20ETF10
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 400ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 20ETF10
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.31V at 20A
Current - Reverse Leakage at Vr: 100μA at 1000V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETF10
Discrete Semiconductor Products - Diodes - Rectifiers 20ETF10
DIODE GEN PURP 1KV 20A TO220AC

DIODE GEN PURP 1KV 20A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-20ETF10 20ETF10-ND 1122937-20ETF10 20ETF10
Product Name 1KV 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 20ETF10 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data