Vishay Intertechnology, Inc. 400V 20A Diode and Rectifier 20ETF04FP

Description
DIODE GEN PURP 400V 20A TO220FP Product overview: 20ETF04FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF04FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 20A TO220FP Product overview: 20ETF04FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF04FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 20A Diode and Rectifier
280-20ETF04FP
400V 20A Diode and Rectifier 280-20ETF04FP
DIODE GEN PURP 400V 20A TO220FP Product overview: 20ETF04FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF04FP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 20A TO220FP Product overview: 20ETF04FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF04FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 20ETF04FP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETF04FP-ND
Single Diodes 20ETF04FP-ND
Diode Standard 400V 20A Through Hole TO-220AB Full-Pak

Diode Standard 400V 20A Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Diodes, Rectifiers - Single - 20ETF04FP - 1122928-20ETF04FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETF04FP
1122928-20ETF04FP
Diodes, Rectifiers - Single - 20ETF04FP 1122928-20ETF04FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122928-20ETF04FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 20ETF04 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A Current - Reverse Leakage at Vr: 100μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122928-20ETF04FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 20ETF04
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A
Current - Reverse Leakage at Vr: 100μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETF04FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETF04FP
Discrete Semiconductor Products - Diodes - Rectifiers 20ETF04FP
DIODE GEN PURP 400V 20A TO220FP

DIODE GEN PURP 400V 20A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-20ETF04FP 20ETF04FP-ND 1122928-20ETF04FP 20ETF04FP
Product Name 400V 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 20ETF04FP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data