DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 120 150 200 250 300 350 400 417
Product Name Notes
102V Clamp Ipp Tvs Diode Through Hole R-6
104V Clamp Ipp Tvs Diode Through Hole R-6
107V Clamp Ipp Tvs Diode Through Hole R-6
109V Clamp Ipp Tvs Diode Through Hole R-6
114V Clamp Ipp Tvs Diode Through Hole R-6
119.4V Clamp Ipp Tvs Diode Through Hole R-6
129V Clamp Ipp Tvs Diode Through Hole R-6
139.2V Clamp Ipp Tvs Diode Through Hole R-6
146.4V Clamp Ipp Tvs Diode Through Hole R-6
165.6V Clamp 183A Ipp Tvs Diode Through Hole P600
165.6V Clamp Ipp Tvs Diode Through Hole R-6
173.88V Clamp 183A Ipp Tvs Diode Through Hole P600
175.2V Clamp 172.9A Ipp Tvs Diode Through Hole P600
175.2V Clamp Ipp Tvs Diode Through Hole R-6
183.96V Clamp 172.9A Ipp Tvs Diode Through Hole P600
194.4V Clamp 155.9A Ipp Tvs Diode Through Hole P600
194.4V Clamp Ipp Tvs Diode Through Hole R-6
204.12V Clamp 155.9A Ipp Tvs Diode Through Hole P600
213V Clamp 142.3A Ipp Tvs Diode Through Hole P600
213V Clamp Ipp Tvs Diode Through Hole R-6
223.2V Clamp 135.8A Ipp Tvs Diode Through Hole P600
223.65V Clamp 142.3A Ipp Tvs Diode Through Hole P600
233.4V Clamp 129.8A Ipp Tvs Diode Through Hole P600
233.4V Clamp Ipp Tvs Diode Through Hole R-6
234.36V Clamp 135.8A Ipp Tvs Diode Through Hole P600
245.07V Clamp 129.8A Ipp Tvs Diode Through Hole P600
245V Clamp 123.7A Ipp Tvs Diode Through Hole P600
252.6V Clamp 120A Ipp Tvs Diode Through Hole P600
252.6V Clamp Ipp Tvs Diode Through Hole R-6
257.25V Clamp 123.7A Ipp Tvs Diode Through Hole P600
265.23V Clamp 120A Ipp Tvs Diode Through Hole P600
272.4V Clamp 111.2A Ipp Tvs Diode Through Hole P600
272.4V Clamp Ipp Tvs Diode Through Hole R-6
275V Clamp 110.2A Ipp Tvs Diode Through Hole P600
275V Clamp Ipp Tvs Diode Through Hole R-6
286.02V Clamp 111.2A Ipp Tvs Diode Through Hole P600
288.75V Clamp 110.2A Ipp Tvs Diode Through Hole P600
290.4V Clamp 104.3A Ipp Tvs Diode Through Hole P600
290.4V Clamp Ipp Tvs Diode Through Hole R-6
304.92V Clamp 104.3A Ipp Tvs Diode Through Hole P600
30CTQ045-AQ
319.8V Clamp 94.7A Ipp Tvs Diode Through Hole P600
319.8V Clamp Ipp Tvs Diode Through Hole R-6
335.79V Clamp 94.7A Ipp Tvs Diode Through Hole P600
348.6V Clamp 86.9A Ipp Tvs Diode Through Hole P600
348.6V Clamp Ipp Tvs Diode Through Hole R-6
366.03V Clamp 86.9A Ipp Tvs Diode Through Hole P600
387V Clamp 78.3A Ipp Tvs Diode Through Hole P600
387V Clamp Ipp Tvs Diode Through Hole R-6
406.35V Clamp 78.3A Ipp Tvs Diode Through Hole P600
416V Clamp Ipp Tvs Diode Through Hole R-6
436.2V Clamp Ipp Tvs Diode Through Hole R-6
464V Clamp Ipp Tvs Diode Through Hole R-6
469.9V Clamp Ipp Tvs Diode Through Hole R-6
50V Clamp Ipp Tvs Diode Through Hole R-6
55.2V Clamp Ipp Tvs Diode Through Hole R-6
58.5V Clamp Ipp Tvs Diode Through Hole R-6
61.8V Clamp Ipp Tvs Diode Through Hole R-6
67.2V Clamp Ipp Tvs Diode Through Hole R-6
72V Clamp Ipp Tvs Diode Through Hole R-6
73V Clamp Ipp Tvs Diode Through Hole R-6
77.4V Clamp Ipp Tvs Diode Through Hole R-6
81.6V Clamp Ipp Tvs Diode Through Hole R-6
86.4V Clamp Ipp Tvs Diode Through Hole R-6
91.4V Clamp Ipp Tvs Diode Through Hole R-6
92.4V Clamp Ipp Tvs Diode Through Hole R-6
Clamp Ipp Tvs Diode Through Hole P600
DIODE ARR SCHOTT 35V 15A TO263AB
DIODE ARR SCHOTT 40V 15A TO263AB
DIODE ARR SCHOTT 45V 15A TO220AB
DIODE ARR SCHOTT 45V 15A TO263AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 135V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Diode Array
DIODE SCHOTTKY 35V 30A DO4
DIODE SCHOTTKY 40V 30A DO4
DIODE SCHOTTKY 45V 30A DO4
Diode Standard 1000V 30A Through Hole TO-247AC Modified
Diode Standard 1000V 30A Through Hole TO-247AC
Diode Standard 100V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 30A Through Hole TO-247AC Modified
Diode Standard 1200V 30A Through Hole TO-247AC
Diode Standard 200V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 30A Through Hole TO-247AC Modified
Diode Standard 200V 30A Through Hole TO-247AC
DIODE STANDARD 200V DO203AB
Diode Standard 300V 30A Through Hole TO-247AC Modified
DIODE STANDARD 300V DO203AB
Diode Standard 400V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 30A Through Hole TO-247AC Modified
Diode Standard 400V 30A Through Hole TO-247AC
DIODE STANDARD 400V DO203AB
DIODE STANDARD 500V DO203AB
Diode Standard 600V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 30A Through Hole TO-220AC
Diode Standard 600V 30A Through Hole TO-247AC Modified
Diode Standard 600V 30A Through Hole TO-247AC
DIODE STANDARD 600V DO203AB
DIODE, SUPERFAST, D2PAK, 200V, 3
DIODE, TVS, 3KW, 24V, 5%, UNIDR,
DIODE, TVS, 3KW, 26V, 5%, UNIDR,
DIODE, TVS, 3KW, 28V, 5%, UNIDR,
DIODE, TVS, 3KW, 30V, 5%, UNIDR,
DIODE, TVS, 3KW, 33V, 5%, UNIDR,
DIODE, TVS, 3KW, 36V, 5%, UNIDR,
DIODE, TVS, 3KW, 40V, 5%, UNIDR,
DIODE, TVS, 3KW, 43V, 5%, UNIDR,
DIODE, TVS, 3KW, 45V, 5%, UNIDR,
DIODE, TVS, 3KW, 48V, 5%, UNIDR,
DIODE, TVS, 3KW, 51V, 5%, UNIDR,
DIODE, TVS, 3KW, 54V, 5%, UNIDR,
DIODE, TVS, 3KW, 58V, 5%, UNIDR,
DIODE, TVS, 3KW, 60V, 5%, UNIDR,
DIODE, TVS, 3KW, 64V, 5%, UNIDR,
DIODE, TVS, 3KW, 70V, 5%, UNIDR,
DIODE, TVS, 3KW, 75V, 5%, UNIDR,
DIODE, TVS, 3KW, 78V, 5%, UNIDR,
DIODE, TVS, 3KW, 85V, 5%, UNIDR,
DIODE, TVS, 3KW, 90V, 5%, UNIDR,
TVS DIODE 102VWM 165.6VC P600
TVS DIODE 102VWM 165.6VC R6
TVS DIODE 108VWM 175.2VC P600
TVS DIODE 108VWM 175.2VC R6
TVS DIODE 120VWM 194.4VC P600
TVS DIODE 120VWM 194.4VC R6
TVS DIODE 132VWM 213VC P600
TVS DIODE 132VWM 213VC R6
TVS DIODE 144VWM 223.2VC P600
TVS DIODE 144VWM 223.2VC R6
TVS DIODE 150VWM 233.4VC P600
TVS DIODE 150VWM 233.4VC R6
TVS DIODE 156VWM 245VC P600
TVS DIODE 156VWM 245VC R6
TVS DIODE 160VWM 252.6VC P600
TVS DIODE 160VWM 252.6VC R6
TVS DIODE 168VWM 272.4VC P600
TVS DIODE 168VWM 272.4VC R6
TVS DIODE 170VWM 275VC P600
TVS DIODE 180VWM 290.4VC P600
TVS DIODE 180VWM 290.4VC R6
TVS DIODE 198VWM 319.8VC P600
TVS DIODE 216VWM 348.6VC P600
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 240VWM 387VC P600
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 258VWM 416.4VC R6
TVS DIODE 260VWM 416VC R6
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 270VWM 436.2VC R6
TVS DIODE 288VWM 469.9VC R6
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 61.8VC R6
TVS DIODE 39VWM 67.2VC R6
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58VWM 92.4VC R6
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 66VWM 107VC R6
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 71VWM 111.5VC R6
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 129VC R6
TVS DIODE 84VWM 139.2VC R6
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE 96VWM 156VC R6

<< Prev Next >>