PIN Diode, 50 V, 5 0mA, rs=6 Ohm(typ), Dual MCP
Manufacturer: ON Semiconductor
Win Source Part Number: 905805-1SV315-TL-E
Operating Temperature Range: 125°C (TJ)
Features: RF Diode PIN - 1 Pair Series Connection 50V 50 mA 100 mW 3-MCP
Package: Reel - TR
Package: SC-70, SOT-323
Part Status: Obsolete
Family Name: 1SV315
Categories: Discrete Semiconductor Products
Case / Package: 3-MCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP
PIN Diode, 50 V, 5 0mA, rs=6 Ohm(typ), Dual MCP, SC-70 / MCP3, 3000-REEL Product overview: 1SV315-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50 V, 0mA, 6 Ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50 V, 0mA, 6 Ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV315-TL-E can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 100MW 3MCP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1SV315-TL-E | 905805-1SV315-TL-E | 1SV315-TL-E-ND | 284-1SV315-TL-E | 1SV315-TL-E |
| Product Name | RFFETs - 1SV315-TL-E | RF Diodes | Dual 50 V 0mA 6 Ohm Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SC-70 / MCP3 | 3-MCP | SOT323; SC-70, SOT-323 | Tape and Reel | 3-MCP |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | RF Diode PIN - 1 Pair Series Connection 50V 50 mA 100 mW 3-MCP | PIN |