The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
258V Clamp 78.3A Ipp Tvs Diode Through Hole P600
258V Clamp 78.3A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 20000W, 160V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 20KPA160CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000W, 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20000W, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA160CA can be used for catalog matching and distributor lookup.
TVS DIODE; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA160CA | 20KPA160CATR-ND | 144-20KPA160CA | 32M4044 |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | 20000W 160V TVS Protection Diode | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 258 volts | 258 volts | 258 volts | |
| VBR | 179 to 197 volts | 179 volts | 179 volts | |
| Configuration | Single | Single | ||
| Package | P600, Axial | Tape and Reel | Axial Leaded | |
| Peak Pulse Power | 20000 watts | 20000 watts |