Diode Standard 80V 100mA Surface Mount UMD2
Diode Standard 80V 100mA Surface Mount UMD2
Diode Standard 80V 100mA Surface Mount UMD2
Win Source Part Number: 1367321-1SS380VMFHTE
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Base Product Number: 1SS380
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 nA @ 80 V
Capacitance @ Vr, F: 5pF @ 500mV, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS380VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380VMFHTE-17 can be used for catalog matching and distributor lookup.
ROHM 1SS380VMFHTE-17 Switching Diode
ROHM 1SS380VMFHTE-17 Switching Diode
ROHM 1SS380VMFHTE-17 Switching Diode
Integrated Circuits (ICs) - Diodes - Switching Diode
DIODE GEN PURP 80V 100MA UMD2
SMALL SIGNAL SWITCH DIODE, AEC-Q101, 80V; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Diodes | General Purpose Diodes | Diodes |
| Product Number | 1SS380VMFHTE-17TR-ND | 1367321-1SS380VMFHTE-17 | 280-1SS380VMFHTE-17 | 2159554 | 2159554P | 1SS380VMFHTE-17 | 1SS380VMFHTE-17 | 23AH3756 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 80V 100MA Diode and Rectifier | Switching Diodes | Switching Diodes | Integrated Circuits (ICs) - Diodes - Switching Diode | Single Diodes | Small Signal Switch Diode, Aec-Q101, 80V; Diode Configuration Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||||
| VR | 80 volts | 80 volts | 80 volts | |||||
| IR | 0.0100 mA | 1.00E-5 mA | ||||||
| Package | Tape & Reel (TR) | SOD-323; Sod-323fl | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F |