ROHM Semiconductor USA, LLC Switching Diodes 1SS400SMT2R

Description
Rohm, Switching Diode, 1SS400SMT2R
Request a Quote Datasheet
Description
Rohm, Switching Diode, 1SS400SMT2R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 1681553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1681553
Switching Diodes 1681553
Rohm, Switching Diode, 1SS400SMT2R

Rohm, Switching Diode, 1SS400SMT2R

Supplier's Site
Switching Diodes - 1680405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1680405
Switching Diodes 1680405
Rohm, Switching Diode, 1SS400SMT2R

Rohm, Switching Diode, 1SS400SMT2R

Supplier's Site
Single Diodes - 1SS400SMT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400SMT2RDKR-ND
Single Diodes 1SS400SMT2RDKR-ND
Diode Standard 80V 100mA Surface Mount EMD2

Diode Standard 80V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 1SS400SMT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400SMT2RCT-ND
Single Diodes 1SS400SMT2RCT-ND
Diode Standard 80V 100mA Surface Mount EMD2

Diode Standard 80V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 1SS400SMT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400SMT2RTR-ND
Single Diodes 1SS400SMT2RTR-ND
Diode Standard 80V 100mA Surface Mount EMD2

Diode Standard 80V 100mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS400SMT2R - 005471-1SS400SMT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS400SMT2R
005471-1SS400SMT2R
Diodes, Rectifiers - Single - 1SS400SMT2R 005471-1SS400SMT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 005471-1SS400SMT2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: 1SS400SM Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD2 Alternative Parts (Cross-Reference): 1SS400G-TP-HF; 1SS400SMFHT2R; BAS516-TP-HF; Introduction Date: June 06, 2011 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005471-1SS400SMT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: 1SS400SM
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD2
Alternative Parts (Cross-Reference): 1SS400G-TP-HF; 1SS400SMFHT2R; BAS516-TP-HF;
Introduction Date: June 06, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-1SS400SMT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS400SMT2R
80V 100MA Diode and Rectifier 280-1SS400SMT2R
DIODE GEN PURP 80V 100MA EMD2 Product overview: 1SS400SMT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400SMT2R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA EMD2 Product overview: 1SS400SMT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400SMT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400SMT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400SMT2R
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400SMT2R
DIODE GEN PURP 80V 100MA EMD2

DIODE GEN PURP 80V 100MA EMD2

Supplier's Site
Diode, Small Signal, 0.1A, 80V, Sod323; Diode Configuration Rohm - 69AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.1A, 80V, Sod323; Diode Configuration Rohm
69AC6952
Diode, Small Signal, 0.1A, 80V, Sod323; Diode Configuration Rohm 69AC6952
DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Switching Diode - 1SS400SMT2R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1SS400SMT2R
Diodes >> Switching Diode 1SS400SMT2R
80V Single 1.2V@100mA 4ns 100mA SOD-523 Switching Diode ROHS

80V Single 1.2V@100mA 4ns 100mA SOD-523 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - 1SS400SMT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS400SMT2R
Single Diodes 1SS400SMT2R
DIODE GEN PURP 80V 100MA EMD2

DIODE GEN PURP 80V 100MA EMD2

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes
Product Number 1681553 1SS400SMT2RDKR-ND 005471-1SS400SMT2R 280-1SS400SMT2R 1SS400SMT2R 69AC6952 1SS400SMT2R 1SS400SMT2R
Product Name Switching Diodes Single Diodes Diodes, Rectifiers - Single - 1SS400SMT2R 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 0.1A, 80V, Sod323; Diode Configuration Rohm Diodes >> Switching Diode Single Diodes
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 100 volts
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details