DIODE ARR SCHOTT 45V 1A SOT223 Product overview: 20CJQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CJQ045 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 125500-20CJQ045
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 1A Surface Mount TO-261-4, TO-261AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-20CJQ045 | 125500-20CJQ045 | 20CJQ045-ND |
| Product Name | 45V 1A Diode and Rectifier | Diodes, Rectifiers - Arrays - 20CJQ045 | Diode Arrays |
| Package | Tube | SOT-223 | TO-261-4, TO-261AA |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete(EOL) |