DIODE ARR SCHOTT 60V 1A SOT223 Product overview: 20CJQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CJQ060 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122899-20CJQ060
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-261-4, TO-261AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 590mV at 1A
Current - Reverse Leakage at Vr: 100μA at 60V
Diode Array 1 Pair Common Cathode Schottky 60V 1A Surface Mount TO-261-4, TO-261AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-20CJQ060 | 1122899-20CJQ060 | 20CJQ060-ND |
| Product Name | 60V 1A Diode and Rectifier | Diodes, Rectifiers - Arrays - 20CJQ060 | Diode Arrays |
| Package | Tube | TO-261-4, TO-261AA | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete |