DIODE ARR SCHOTT 30V 1A SOT223 Product overview: 20CJQ030TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CJQ030TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197389-20CJQ030TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 30V 1A Surface Mount TO-261-4, TO-261AA
DIODE ARR SCHOTT 30V 1A SOT223
DIODE ARRAY SCHOTTKY 30V SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-20CJQ030TR | 197389-20CJQ030TR | 20CJQ030TR-ND | 20CJQ030TR | 884-20CJQ030TR |
| Product Name | 30V 1A Diode and Rectifier | Diodes, Rectifiers - Arrays - 20CJQ030TR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 30V SOT223 |
| Package | Tape & Reel (TR) | SOT-223 | TO-261-4, TO-261AA | SOT223 | TO-261-4, TO-261AA |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | Obsolete | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts |