ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier 1SS355VMFHTE-17

Description
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMFHTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMFHTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS355VMFHTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS355VMFHTE-17
80V 100MA Diode and Rectifier 280-1SS355VMFHTE-17
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMFHTE-17 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMFHTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS355VMFHTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS355VMFHTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS355VMFHTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS355VMFHTE-17 - 721376-1SS355VMFHTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS355VMFHTE-17
721376-1SS355VMFHTE-17
Diodes, Rectifiers - Single - 1SS355VMFHTE-17 721376-1SS355VMFHTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 721376-1SS355VMFHTE- 17 Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: UMD2 Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100nA at 80V Capacitance at Vr, F: 3pF at 500mV, 1MHz

Manufacturer: Rohm Semiconductor
Win Source Part Number: 721376-1SS355VMFHTE-17
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: UMD2
Manufacturer Package: SC-90, SOD-323F
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 80V
Capacitance at Vr, F: 3pF at 500mV, 1MHz

Buy Now
Switching Diodes - 2159552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2159552
Switching Diodes 2159552
Switching Diode

Switching Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS355VMFHTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS355VMFHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers 1SS355VMFHTE-17
DIODE GEN PURP 80V 100MA UMD2

DIODE GEN PURP 80V 100MA UMD2

Supplier's Site
Single Diodes - 1SS355VMFHTE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS355VMFHTE-17
Single Diodes 1SS355VMFHTE-17
DIODE GEN PURP 80V 100MA UMD2

DIODE GEN PURP 80V 100MA UMD2

Supplier's Site Datasheet
Switching Diode, 90V, Sod-323; Diode Configuration Rohm - 78Y8716 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 90V, Sod-323; Diode Configuration Rohm
78Y8716
Switching Diode, 90V, Sod-323; Diode Configuration Rohm 78Y8716
SWITCHING DIODE, 90V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

SWITCHING DIODE, 90V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Diode Arrays Rectifiers General Purpose Diodes Diodes
Product Number 280-1SS355VMFHTE-17 1SS355VMFHTE-17CT-ND 721376-1SS355VMFHTE-17 2159552 1SS355VMFHTE-17 1SS355VMFHTE-17 78Y8716
Product Name 80V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1SS355VMFHTE-17 Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Switching Diode, 90V, Sod-323; Diode Configuration Rohm
Package Tape & Reel (TR) SOD-323; Sod-323fl SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data