DIODES Incorporated 80V 100MA Diode and Rectifier 1SS361LPH4-7B

Description
DIODE GEN PURP 80V 100MA 2DFN Product overview: 1SS361LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS361LPH4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA 2DFN Product overview: 1SS361LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS361LPH4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS361LPH4-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS361LPH4-7B
80V 100MA Diode and Rectifier 280-1SS361LPH4-7B
DIODE GEN PURP 80V 100MA 2DFN Product overview: 1SS361LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS361LPH4-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA 2DFN Product overview: 1SS361LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS361LPH4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS361LPH4-7B - 905795-1SS361LPH4-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS361LPH4-7B
905795-1SS361LPH4-7B
Diodes, Rectifiers - Single - 1SS361LPH4-7B 905795-1SS361LPH4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 905795-1SS361LPH4-7B Features: Diode Standard 80 V 100mA Surface Mount X2-DFN1006-2 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1SS361 Categories: Discrete Semiconductor Products Case / Package: X2-DFN1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS361LPH4-7BDITR, 1SS361LPH4-7BDIDKR, 1SS361LPH47B, 1SS361LPH4-7BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 905795-1SS361LPH4-7B
Features: Diode Standard 80 V 100mA Surface Mount X2-DFN1006-2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1SS361
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN1006-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1SS361LPH4-7BDITR, 1SS361LPH4-7BDIDKR, 1SS361LPH47B, 1SS361LPH4-7BDICT

Buy Now Datasheet
Single Diodes - 1SS361LPH4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - 1SS361LPH4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - 1SS361LPH4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Diode Standard 80V 100mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS361LPH4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS361LPH4-7B
Discrete Semiconductor Products - Diodes - Rectifiers 1SS361LPH4-7B
DIODE GEN PURP 80V 100MA 2DFN

DIODE GEN PURP 80V 100MA 2DFN

Supplier's Site
Single Diodes - 1SS361LPH4-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS361LPH4-7B
Single Diodes 1SS361LPH4-7B
DIODE GEN PURP 80V 100MA 2DFN

DIODE GEN PURP 80V 100MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-1SS361LPH4-7B 905795-1SS361LPH4-7B 1SS361LPH4-7BDIDKR-ND 1SS361LPH4-7B 1SS361LPH4-7B
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS361LPH4-7B Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) 0402 (1006 Metric)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 80 V 100mA Surface Mount X2-DFN1006-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers