RF Diode PIN - Single 35V 100mA SOD-323FL
RF Diode PIN - Single 35V 100mA SOD-323FL
BAND SWITCHING DIODES : 1SS356VM
BAND SWITCHING DIODES : 1SS356VM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Diodes |
| Product Number | 846-1SS356VMTE-17DKR-ND | 1SS356VMTE-17 | 1SS356VMTE-17 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOD-323; SC-90, SOD-323FL | SOD-323; SOD-323FL | |
| VR | 35 volts |