Vishay Intertechnology, Inc. 100V Diode and Rectifier 203CNQ100

Description
DIODE MOD SCHOTT 100V TO244AB Product overview: 203CNQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203CNQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MOD SCHOTT 100V TO244AB Product overview: 203CNQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203CNQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 286-203CNQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
286-203CNQ100
100V Diode and Rectifier 286-203CNQ100
DIODE MOD SCHOTT 100V TO244AB Product overview: 203CNQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203CNQ100 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOTT 100V TO244AB Product overview: 203CNQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-203CNQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 203CNQ100 - 1122876-203CNQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 203CNQ100
1122876-203CNQ100
Diodes, Rectifiers - Arrays - 203CNQ100 1122876-203CNQ100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122876-203CNQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Supplier Device Package: TO-244AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-244AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 860mV at 100A Current - Reverse Leakage at Vr: 3mA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122876-203CNQ100
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 860mV at 100A
Current - Reverse Leakage at Vr: 3mA at 100V

Buy Now
Diode Arrays - 203CNQ100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
203CNQ100-ND
Diode Arrays 203CNQ100-ND
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-244AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-203CNQ100 1122876-203CNQ100 203CNQ100-ND
Product Name 100V Diode and Rectifier Diodes, Rectifiers - Arrays - 203CNQ100 Diode Arrays
Package Bulk TO-244AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data