PIN Diode, 50V, 50mA, rs=5 Ohm(typ), Dual MCP
Manufacturer: ON Semiconductor
Win Source Part Number: 1002907-1SV246-TL-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 100mW
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Dimension: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW
PIN Diode, 50V, 50mA, rs=5 Ohm(typ), Dual MCP, SC-70 / MCP3, 3000-REEL Product overview: 1SV246-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50mA, 5 Ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50mA, 5 Ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV246-TL-E can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 100MW MCP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1SV246-TL-E | 1002907-1SV246-TL-E | 1SV246-TL-E-ND | 284-1SV246-TL-E | 1SV246-TL-E |
| Product Name | RF Diodes - 1SV246-TL-E | RF Diodes | Dual 50V 50mA 5 Ohm Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SC-70 / MCP3 | SOT323; SC-70, SOT-323 | Tape and Reel | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | PIN - 1 Pair Series Connection | PIN | |||
| PD | 100 milliwatts |