Manufacturer: Rohm Semiconductor
Win Source Part Number: 1002850-1SS244T-77
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 220V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 220V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 220V 200MA MSD Product overview: 1SS244T-77 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 220V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS244T-77 can be used for catalog matching and distributor lookup.
Diode Standard 220V 200mA Through Hole MSD
DIODE GEN PURP 220V 200MA MSD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1002850-1SS244T-77 | 280-1SS244T-77 | 1SS244T-77-ND | 1SS244T-77 |
| Product Name | Diodes, Rectifiers - Single - 1SS244T-77 | 220V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 220 volts | |||
| IR | 0.0100 mA | |||
| trr | 75 ns |