Vishay Intertechnology, Inc. Single Diodes 20BQ030TR

Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20BQ030TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20BQ030TR-ND
Single Diodes 20BQ030TR-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-20BQ030TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-20BQ030TR
Schottky 30V 2A Diode and Rectifier 280-20BQ030TR
DIODE SCHOTTKY 30V 2A DO214AA Product overview: 20BQ030TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20BQ030TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AA Product overview: 20BQ030TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20BQ030TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 20BQ030TR - 1003005-20BQ030TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20BQ030TR
1003005-20BQ030TR
Diodes, Rectifiers - Single - 20BQ030TR 1003005-20BQ030TR
Manufacturer: Vishay Win Source Part Number: 1003005-20BQ030TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003005-20BQ030TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 20BQ030TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
20BQ030TR
Single Diodes 20BQ030TR
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 20BQ030TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20BQ030TR
Discrete Semiconductor Products - Diodes - Rectifiers 20BQ030TR
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 20BQ030TR-ND 280-20BQ030TR 1003005-20BQ030TR 20BQ030TR 20BQ030TR
Product Name Single Diodes Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - 20BQ030TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
RF Diodes - BA592E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SOD-323; SC-76, SOD-323
VR 35 volts
View Details
4 suppliers