DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
42
43
44
45
46
47
48
49
50
51
52
53
54
60
70
80
90
100
110
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10V 1W SMA | |
| 13V 1W SMA | |
| 15V 1W SMA | |
| 16V 1W SMA | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA | |
| 18V 1W SMA | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA | |
| 1PS301-Q/SOT323/SC-7 0 | |
| 1PS70SB10-Q/SOT323/S C-70 | |
| 1PS70SB14-Q/SOT323/S C-70 | |
| 1PS70SB15-Q/SOT323/S C-70 | |
| 1PS70SB16-Q/SOT323/S C-70 | |
| 1PS70SB40-Q/SOT323/S C-70 | |
| 1PS70SB44-Q/SOT323/S C-70 | |
| 1PS70SB45-Q/SOT323/S C-70 | |
| 1PS70SB46-Q/SOT323/S C-70 | |
| 1PS76SB10-Q/SOD323/S OD2 | |
| 1PS79SB10-Q/SOD523/S C-79 | |
| 1PS79SB30/SOD523/SC- 79 | |
| 1PS79SB40-Q/SOD523/S C-79 | |
| 1PS88SB48-Q/SOT363/S C-88 | |
| 20V 1W SMA | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA | |
| 24V 1W SMA | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA | |
| 27V 1W SMA | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA | |
| 3.3V 1W SMA | |
| 3.9V 1W SMA | |
| 30V 1W SMA | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp Ipp Tvs Diode Surface Mount SMA | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA | |
| 38.9V Clamp Ipp Tvs Diode Surface Mount SMA | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA | |
| 47V 1W SMA | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA | |
| 5.1V 1W SMA | |
| 5.6V 1W SMA | |
| 51V 1W SMA | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA | |
| 6.8V 1W SMA | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA | |
| 69.4V Clamp Ipp Tvs Diode Surface Mount SMA | |
| 7.5V 1W SMA | |
| 72.2V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA | |
| 77.4V Clamp Ipp Tvs Diode Surface Mount SMA | |
| 8.2V 1W SMA | |
| 82.4V Clamp Ipp Tvs Diode Surface Mount SMA | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA | |
| DIODE ARR SCHOT 30V 200MA SOT323 | |
| DIODE ARR SCHOT 40V 120MA 6TSSOP | |
| DIODE ARR SCHOT 40V 120MA SOT323 | |
| Diode Array 1 Pair Common Anode Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Series Connection Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 2 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount SOT-563, SOT-666 | |
| DIODE SCHOTTKY 15V 0.03A SOT323 | |
| Diode Schottky 15V 30mA (DC) Surface Mount SOT-323 | |
| DIODE SCHOTTKY 15V 30MA SOT323 | |
| Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP | |
| DIODE SCHOTTKY 25V 1A 6TSOP | |
| DIODE SCHOTTKY 30V 0.2A SOD323 | |
| DIODE SCHOTTKY 30V 0.2A SOT323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SMT3; MPAK | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOD-523 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOT-323 | |
| DIODE SCHOTTKY 30V 200MA SOD323 | |
| DIODE SCHOTTKY 30V 200MA SOD523 | |
| DIODE SCHOTTKY 30V 200MA SOT323 | |
| DIODE SCHOTTKY 40V 0.12A SOT323 | |
| DIODE SCHOTTKY 40V 0.2A SOD523 | |
| DIODE SCHOTTKY 40V 0.5A SOT323 | |
| Diode Schottky 40V 120mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 40V 120mA (DC) Surface Mount SOD-523 | |
| Diode Schottky 40V 120mA (DC) Surface Mount SOT-323 | |
| DIODE SCHOTTKY 40V 120MA SOD323 | |
| DIODE SCHOTTKY 40V 120MA SOT323 | |
| Diode Schottky 40V 200mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 40V 200mA (DC) Surface Mount SOD-523 | |
| DIODE SCHOTTKY 40V 200MA SOD323 | |
| DIODE SCHOTTKY 40V 200MA SOD523 | |
| Diode Schottky 40V 500mA (DC) Surface Mount SMT3; MPAK | |
| Diode Schottky 40V 500mA (DC) Surface Mount SOT-323 | |
| Diode Schottky 70V 70mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 70V 70mA (DC) Surface Mount SOD-523 | |
| DIODE SCHOTTKY 70V 70MA SC76 | |
| DIODE SCHOTTKY 70V 70MA SOD323 | |
| DIODE SCHOTTKY 70V 70MA SOD523 | |
| DIODE ZENER 10V 1.25W DO214AC | |
| DIODE ZENER 120V 1.25W DO214AC | |
| DIODE ZENER 12V 1.25W DO214AC | |
| DIODE ZENER 12V 1.5W DO214AC | |
| DIODE ZENER 12V 1.5W SMA | |
| DIODE ZENER 15V 1.25W DO214AC | |
| DIODE ZENER 15V 1W DO214AC | |
| DIODE ZENER 18V 1.25W DO214AC | |
| DIODE ZENER 18V 1W DO214AC | |
| DIODE ZENER 200V 1.25W DO214AC | |
| DIODE ZENER 20V 1.25W DO214AC | |
| DIODE ZENER 20V 1W DO214AC | |
| DIODE ZENER 24V 1.25W DO214AC | |
| DIODE ZENER 33V 1.25W DO214AC | |
| DIODE ZENER 36V 1.25W DO214AC | |
| DIODE ZENER 39V 1.25W DO214AC | |
| DIODE ZENER 43V 1.25W DO214AC | |
| DIODE ZENER 47V 1.25W DO214AC | |
| DIODE ZENER 5.6V 1.5W SMA | |
| DIODE ZENER 6.2V 1.5W SMA | |
| DIODE ZENER 6.8V 1.5W SMA | |
| DIODE ZENER 7.5V 1W DO214AC | |
| DIODE ZENER 75V 1.25W DO214AC | |
| DIODE ZENER 8.2V 1W DO214AC | |
| DIODE ZENER 9.1V 1W DO214AC | |
| DIODE, ZENER, 1.00W, 51.0V, 5%, | |
| IC | |
| RF Diode Schottky - 3 Independent 4V 30mA SOT-666 | |
| RF Diode Schottky - Single 4V 30mA SOD-323 | |
| RF Diode Schottky - Single 4V 30mA SOD-523 | |
| SCHOTTKY, SOD-523, 70V, 70MA, 15 | |
| TVS 400W 10V UNIDIRECT SMA | |
| TVS 400W 16V UNIDIRECT SMA | |
| TVS 400W 26V BIDIRECT SMA | |
| Zener Diode 100V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 100V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 10V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 10V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 10V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 10V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 110V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1.5W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 11V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 11V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 11V 500mW ±5% Surface Mount SMA | |
| Zener Diode 120V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1.5W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 12V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 12V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 130V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1.5W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 150V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 15V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 15V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 160V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 16V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 180V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 18V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 18V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 200V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 20V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 20V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 22V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 22V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 24V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 24V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 27V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 3.3V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 3.3V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 3.3V 1W ±6.06% Surface Mount SMA (DO-214AC) | |
| Zener Diode 3.6V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 3.9V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 3.9V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 3.9V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 30V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 33V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 36V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 36V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 39V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 39V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 4.3V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 4.3V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 4.7V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 4.7V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 43V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 43V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 47V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 47V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.1V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.1V 1W ±5.88% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.6V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.6V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 5.6V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC) | |
| Zener Diode 51V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 51V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 56V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 56V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 6.2V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 6.2V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 6.8V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 6.8V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 6.8V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 62V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 62V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 68V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 68V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 7.5V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 7.5V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 7.5V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 75V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 75V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 8.2V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 8.2V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 8.2V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 8.2V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 82V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 82V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 9.1V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 9.1V 1.5W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 9.1V 1.5W ±5% Surface Mount SMA | |
| Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 9.1V 1W ±5% Surface Mount SMA (DO-214AC) | |
| Zener Diode 91V 1.25W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 91V 1W ±5% Surface Mount SMA (DO-214AC) |
| << Prev | Next >> |