ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - 1SS400CSFHT2RA 1SS400CSFHT2RA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 854468-1SS400CSFHT2R A Series: Automotive, AEC-Q101 Features: Diode Standard 100mA Surface Mount VMN2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Not For New Designs Family Name: 1SS400 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS400CSFHT2RACT, 1SS400CSFHT2RADKR, 1SS400CSFHT2RATR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 854468-1SS400CSFHT2R A Series: Automotive, AEC-Q101 Features: Diode Standard 100mA Surface Mount VMN2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Not For New Designs Family Name: 1SS400 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS400CSFHT2RACT, 1SS400CSFHT2RADKR, 1SS400CSFHT2RATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS400CSFHT2RA - 854468-1SS400CSFHT2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS400CSFHT2RA
854468-1SS400CSFHT2RA
Diodes, Rectifiers - Single - 1SS400CSFHT2RA 854468-1SS400CSFHT2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 854468-1SS400CSFHT2R A Series: Automotive, AEC-Q101 Features: Diode Standard 100mA Surface Mount VMN2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Not For New Designs Family Name: 1SS400 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS400CSFHT2RACT, 1SS400CSFHT2RADKR, 1SS400CSFHT2RATR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 854468-1SS400CSFHT2RA
Series: Automotive, AEC-Q101
Features: Diode Standard 100mA Surface Mount VMN2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SOD-923
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 1SS400
Categories: Discrete Semiconductor Products
Case / Package: VMN2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1SS400CSFHT2RACT, 1SS400CSFHT2RADKR, 1SS400CSFHT2RATR

Buy Now Datasheet
Single Diodes - 1SS400CSFHT2RATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CSFHT2RATR-ND
Single Diodes 1SS400CSFHT2RATR-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - 1SS400CSFHT2RACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CSFHT2RACT-ND
Single Diodes 1SS400CSFHT2RACT-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - 1SS400CSFHT2RADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-1SS400CSFHT2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS400CSFHT2RA
80V 100MA Diode and Rectifier 280-1SS400CSFHT2RA
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CSFHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CSFHT2RA can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CSFHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CSFHT2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS400CSFHT2RA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS400CSFHT2RA
Single Diodes 1SS400CSFHT2RA
DIODE GEN PURP 80V 100MA VMN2

DIODE GEN PURP 80V 100MA VMN2

Supplier's Site Datasheet
Sw Diode, Aec-Q101, 90V, 0.1A, Sod-923; Diode Configuration Rohm - 92Y4179 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 90V, 0.1A, Sod-923; Diode Configuration Rohm
92Y4179
Sw Diode, Aec-Q101, 90V, 0.1A, Sod-923; Diode Configuration Rohm 92Y4179
SW DIODE, AEC-Q101, 90V, 0.1A, SOD-923; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, AEC-Q101, 90V, 0.1A, SOD-923; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400CSFHT2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400CSFHT2RA
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400CSFHT2RA
DIODE GEN PURP 80V 100MA VMN2

DIODE GEN PURP 80V 100MA VMN2

Supplier's Site
Diodes >> Switching Diode - 1SS400CSFHT2RA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1SS400CSFHT2RA
Diodes >> Switching Diode 1SS400CSFHT2RA
80V Single 1.2V@100mA 4ns 100mA SOD-923 Switching Diode ROHS

80V Single 1.2V@100mA 4ns 100mA SOD-923 Switching Diode ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Diodes Rectifiers Diodes
Product Number 854468-1SS400CSFHT2RA 1SS400CSFHT2RATR-ND 280-1SS400CSFHT2RA 1SS400CSFHT2RA 92Y4179 1SS400CSFHT2RA 1SS400CSFHT2RA
Product Name Diodes, Rectifiers - Single - 1SS400CSFHT2RA Single Diodes 80V 100MA Diode and Rectifier Single Diodes Sw Diode, Aec-Q101, 90V, 0.1A, Sod-923; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Diode Type Diode Standard 100mA Surface Mount VMN2
Tj 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS RoHS
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data