Toshiba Electronics (UK) Ltd 400V 100MA Diode and Rectifier 1SS398TE85LF

Description
DIODE ARRAY GP 400V 100MA SMINI Product overview: 1SS398TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS398TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 100MA SMINI Product overview: 1SS398TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS398TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 100MA Diode and Rectifier
286-1SS398TE85LF
400V 100MA Diode and Rectifier 286-1SS398TE85LF
DIODE ARRAY GP 400V 100MA SMINI Product overview: 1SS398TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS398TE85LF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 100MA SMINI Product overview: 1SS398TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS398TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1SS398TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS398TE85LFTR-ND
Diode Arrays 1SS398TE85LFTR-ND
Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS398TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS398TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS398TE85LFCT-ND
Diode Arrays 1SS398TE85LFCT-ND
Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 1SS398TE85LF - 139091-1SS398TE85LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS398TE85LF
139091-1SS398TE85LF
Diodes, Rectifiers - Arrays - 1SS398TE85LF 139091-1SS398TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 139091-1SS398TE85LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 100nA @ 400V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: S-Mini Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 139091-1SS398TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 100nA @ 400V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS398TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS398TE85LF
Discrete Semiconductor Products - Diodes - Rectifiers 1SS398TE85LF
DIODE ARRAY GP 400V 100MA SMINI

DIODE ARRAY GP 400V 100MA SMINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-1SS398TE85LF 1SS398TE85LFTR-ND 139091-1SS398TE85LF 1SS398TE85LF
Product Name 400V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 1SS398TE85LF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 S-Mini SC-59; SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Dual high-voltage switching diodes - BAV23-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers