Vishay Intertechnology, Inc. Single Diodes 20ETS08STRR

Description
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20ETS08STRR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETS08STRR-ND
Single Diodes 20ETS08STRR-ND
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 20ETS08STRR - 1122950-20ETS08STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETS08STRR
1122950-20ETS08STRR
Diodes, Rectifiers - Single - 20ETS08STRR 1122950-20ETS08STRR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122950-20ETS08STRR Packaging: Tape and Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 20ETS08 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A Current - Reverse Leakage at Vr: 100μA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122950-20ETS08STRR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 20ETS08
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A
Current - Reverse Leakage at Vr: 100μA at 800V

Buy Now
800V 20A Diode and Rectifier - 280-20ETS08STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 20A Diode and Rectifier
280-20ETS08STRR
800V 20A Diode and Rectifier 280-20ETS08STRR
DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETS08STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETS08STRR
Discrete Semiconductor Products - Diodes - Rectifiers 20ETS08STRR
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 20ETS08STRR-ND 1122950-20ETS08STRR 280-20ETS08STRR 20ETS08STRR
Product Name Single Diodes Diodes, Rectifiers - Single - 20ETS08STRR 800V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467450P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details