Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Arrays - 1SS181,LF 1SS181,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 854452-1SS181,LF Features: Diode Array 80 V Package: Reel - TR Family Name: SSM3K361 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, 1SS181SLF(DTR-ND, 1SS181SLFTR, 1SS181LF, 1SS181SLF
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 854452-1SS181,LF Features: Diode Array 80 V Package: Reel - TR Family Name: SSM3K361 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, 1SS181SLF(DTR-ND, 1SS181SLFTR, 1SS181LF, 1SS181SLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 1SS181,LF - 854452-1SS181,LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS181,LF
854452-1SS181,LF
Diodes, Rectifiers - Arrays - 1SS181,LF 854452-1SS181,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 854452-1SS181,LF Features: Diode Array 80 V Package: Reel - TR Family Name: SSM3K361 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, 1SS181SLF(DTR-ND, 1SS181SLFTR, 1SS181LF, 1SS181SLF

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 854452-1SS181,LF
Features: Diode Array 80 V
Package: Reel - TR
Family Name: SSM3K361
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, 1SS181SLF(DTR-ND, 1SS181SLFTR, 1SS181LF, 1SS181SLF

Buy Now Datasheet
Diode Arrays - 264-1SS181,LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 264-1SS181,LFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 264-1SS181,LFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
80V 100MA Diode and Rectifier
286-1SS181,LF
80V 100MA Diode and Rectifier 286-1SS181,LF
DIODE ARRAY GP 80V 100MA SMINI Product overview: 1SS181,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS181,LF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMINI Product overview: 1SS181,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS181,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS181,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS181,LF
Discrete Semiconductor Products - Diodes - Rectifiers 1SS181,LF
DIODE ARRAY GP 80V 100MA SMINI

DIODE ARRAY GP 80V 100MA SMINI

Supplier's Site
Diodes >> Switching Diode - 1SS181,LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1SS181,LF
Diodes >> Switching Diode 1SS181,LF
80V 150mW Single 920mV@100mA 1.6ns 100mA SC-59 Switching Diode ROHS

80V 150mW Single 920mV@100mA 1.6ns 100mA SC-59 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes
Product Number 854452-1SS181,LF 264-1SS181,LFDKR-ND 286-1SS181,LF 1SS181,LF 1SS181,LF
Product Name Diodes, Rectifiers - Arrays - 1SS181,LF Diode Arrays 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Diode Type Diode Array 80 V
Arrangement Common Anode
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers