Diode Array 1 Pair Common Cathode Schottky 100V 1A Surface Mount TO-261-4, TO-261AA
DIODE ARR SCHOTT 100V 1A SOT223 Product overview: 20CJQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CJQ100 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, COMMON CATHODE, 2A SOT-223; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-223; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 20CJQ100-ND | 286-20CJQ100 | 16F6696 |
| Product Name | Diode Arrays | 100V 1A Diode and Rectifier | Schottky Rectifier, Common Cathode, 2A Sot-223; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-261-4, TO-261AA | Tube | SOT223; SOT-223 |
| Rectifier Configuration / Technology | Schottky |