Vishay Intertechnology, Inc. 800V 20A Diode and Rectifier 20ETS08STRL

Description
DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 20A Diode and Rectifier - 280-20ETS08STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 20A Diode and Rectifier
280-20ETS08STRL
800V 20A Diode and Rectifier 280-20ETS08STRL
DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 20A TO263AB Product overview: 20ETS08STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETS08STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 20ETS08STRL - 1122948-20ETS08STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETS08STRL
1122948-20ETS08STRL
Diodes, Rectifiers - Single - 20ETS08STRL 1122948-20ETS08STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122948-20ETS08STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 20ETS08 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A Current - Reverse Leakage at Vr: 100μA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122948-20ETS08STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 20ETS08
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A
Current - Reverse Leakage at Vr: 100μA at 800V

Buy Now
Single Diodes - 20ETS08STRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETS08STRL-ND
Single Diodes 20ETS08STRL-ND
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETS08STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETS08STRL
Discrete Semiconductor Products - Diodes - Rectifiers 20ETS08STRL
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-20ETS08STRL 1122948-20ETS08STRL 20ETS08STRL-ND 20ETS08STRL
Product Name 800V 20A Diode and Rectifier Diodes, Rectifiers - Single - 20ETS08STRL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 12CWQ10FNPBF - 1121216-12CWQ10FNPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
3 suppliers