DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 60 70 80 90 100 110 150 200 250 300 350 400 417
Product Name Notes
102.48V Clamp 207A Ipp Tvs Diode Through Hole P600
104V Clamp 194.2A Ipp Tvs Diode Through Hole P600
109.2V Clamp 194.2A Ipp Tvs Diode Through Hole P600
110V Clamp 183.6A Ipp Tvs Diode Through Hole P600
115.5V Clamp 183.6A Ipp Tvs Diode Through Hole P600
116V Clamp 174.1A Ipp Tvs Diode Through Hole P600
121.8V Clamp 174.1A Ipp Tvs Diode Through Hole P600
130V Clamp 155.4A Ipp Tvs Diode Through Hole P600
136.5V Clamp 155.4A Ipp Tvs Diode Through Hole P600
142V Clamp 142.3A Ipp Tvs Diode Through Hole P600
149.1V Clamp 142.3A Ipp Tvs Diode Through Hole P600
155V Clamp 130.3A Ipp Tvs Diode Through Hole P600
162.75V Clamp 130.3A Ipp Tvs Diode Through Hole P600
329V Clamp 61.4A Ipp Tvs Diode Through Hole P600
345.45V Clamp 61.4A Ipp Tvs Diode Through Hole P600
348V Clamp 58A Ipp Tvs Diode Through Hole P600
35.5V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
36.8V Clamp 548.9A Ipp Tvs Diode Through Hole P600
365.4V Clamp 58A Ipp Tvs Diode Through Hole P600
374V Clamp 54A Ipp Tvs Diode Through Hole P600
38.64V Clamp 548.9A Ipp Tvs Diode Through Hole P600
38.9V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
387V Clamp 52.2A Ipp Tvs Diode Through Hole P600
392.7V Clamp 54A Ipp Tvs Diode Through Hole P600
406.35V Clamp 52.2A Ipp Tvs Diode Through Hole P600
41.2V Clamp 485A Ipp Tvs Diode Through Hole P600
41.2V Clamp 490.3A Ipp Tvs Diode Through Hole P600
412V Clamp 49A Ipp Tvs Diode Through Hole P600
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23
43.26V Clamp 490.3A Ipp Tvs Diode Through Hole P600
432.6V Clamp 49A Ipp Tvs Diode Through Hole P600
44.7V Clamp 451.9A Ipp Tvs Diode Through Hole P600
451V Clamp 44.8A Ipp Tvs Diode Through Hole P600
45V, 20A, R-6, DIODE SCHOTTKY
46.94V Clamp 451.9A Ipp Tvs Diode Through Hole P600
473.55V Clamp 44.8A Ipp Tvs Diode Through Hole P600
483V Clamp 41.8A Ipp Tvs Diode Through Hole P600
48V Clamp 420.8A Ipp Tvs Diode Through Hole P600
50.4V Clamp 420.8A Ipp Tvs Diode Through Hole P600
507.15V Clamp 41.8A Ipp Tvs Diode Through Hole P600
51.5V Clamp 392.2A Ipp Tvs Diode Through Hole P600
54.08V Clamp 392.2A Ipp Tvs Diode Through Hole P600
54.3V Clamp 372A Ipp Tvs Diode Through Hole P600
57.02V Clamp 372A Ipp Tvs Diode Through Hole P600
57.5V Clamp 351.3A Ipp Tvs Diode Through Hole P600
60.38V Clamp 351.3A Ipp Tvs Diode Through Hole P600
61.5V Clamp 328.5A Ipp Tvs Diode Through Hole P600
64.58V Clamp 328.5A Ipp Tvs Diode Through Hole P600
67.8V Clamp 297.9A Ipp Tvs Diode Through Hole P600
71.19V Clamp 297.9A Ipp Tvs Diode Through Hole P600
72.7V Clamp 277.9A Ipp Tvs Diode Through Hole P600
76.34V Clamp 277.9A Ipp Tvs Diode Through Hole P600
79.4V Clamp 254.4A Ipp Tvs Diode Through Hole P600
83.37V Clamp 254.4A Ipp Tvs Diode Through Hole P600
85.8V Clamp 235.4A Ipp Tvs Diode Through Hole P600
90.09V Clamp 235.4A Ipp Tvs Diode Through Hole P600
92.6V Clamp 218.1A Ipp Tvs Diode Through Hole P600
97.23V Clamp 218.1A Ipp Tvs Diode Through Hole P600
97.6V Clamp 207A Ipp Tvs Diode Through Hole P600
Bridge Rectifier 230V DIN Rail Module
Bridge Rectifier Single Phase Standard 35V DIN Rail
Diode Array 1 Pair Common Anode Standard 1000V 1A Socketable Module
Diode Array 1 Pair Common Cathode Schottky 15V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 15V 220A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 25V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 35V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 110A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 24V 20A Din Rail Module
Diode Array 1 Pair Common Cathode Standard 48V 20A (DC) Din Rail Module
Diode Array 1 Pair Series Connection Standard 4000V 6.3A Socketable Module
Diode Array 14 Common Anode Standard 1000V DIN Rail Module
Diode Array 14 Common Anode Standard 1300V 700mA DIN Rail Housed Axial
Diode Array 14 Common Cathode Standard 1300V 700mA DIN Rail Housed Axial
Diode Array 16 Pair Common Cathode Standard 1300V 200mA DIN Rail/Channel Module
Diode Array 17 Independent Standard 1300V 500mA DIN Rail/Channel Module
Diode Array 32 Common Anode Standard 1300V DIN Rail Module
Diode Array 32 Common Cathode Standard 1300V 700mA DIN Rail Module
Diode Array 4 Common Cathode Standard 1000V DIN Rail Module
Diode Array 4 Independent Standard 1000V 1.5A DIN Rail/Channel Module
Diode Array 4 Independent Standard 1300V 700mA Housed Axial
Diode Array 4 Pair Common Cathode Standard 1300V 400mA DIN Rail/Channel Module
Diode Array 6 Independent Standard 4000V 3A Socketable Module
Diode Array 7 Common Anode Standard 1300V 700mA Housed Axial
Diode Array 7 Common Cathode Standard 1300V 700mA DIN Rail/Channel Module
Diode Array 7 Pair Common Cathode Standard 1300V 700mA DIN Rail/Channel Module
Diode Array 8 Common Anode Standard 1000V 300mA DIN Rail/Channel Module
Diode Array 8 Common Cathode Standard 1000V 300mA DIN Rail/Channel Module
Diode Array 8 Independent Standard 1000V 1.5A DIN Rail Housed Axial
Diode Array 8 Independent Standard 1300V 700mA DIN Rail Housed Axial
Diode Array 8 Pair Common Cathode Standard 1300V 400mA DIN Rail/Channel Module
DIODE GEN PURP 2A DO204AC
DIODE GEN PURP 400V 2A DO204AC
DIODE GEN PURP 600V 2A DO204AC
DIODE GEN PURP 800V 2A DO204AC
Diode Pluggable into DIN Rail Base Module
Diode Schottky 100V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 100V 240A Chassis Mount
DIODE SCHOTTKY 100V 240A PRM11
Diode Schottky 100V Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 135V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 135V 240A Chassis Mount
DIODE SCHOTTKY 135V 240A PRM11
Diode Schottky 150V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 150V Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 15V 20A Through Hole TO-220AC
Diode Schottky 15V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 15V 240A Chassis Mount
DIODE SCHOTTKY 15V 25A D2PAK
Diode Schottky 15V 25A Surface Mount D2PAK
Diode Schottky 200V Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 20V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 30V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 30V 240A Chassis Mount
Diode Schottky 30V Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 35V 20A Surface Mount D2PAK
Diode Schottky 35V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 35V 20A Through Hole TO-220AC
Diode Schottky 35V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 35V 240A Chassis Mount
DIODE SCHOTTKY 35V 30A DO4
Diode Schottky 40V 20A Through Hole TO-220AC
Diode Schottky 40V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 40V 240A Chassis Mount
DIODE SCHOTTKY 40V 30A DO4
DIODE SCHOTTKY 45V 20A P600
DIODE SCHOTTKY 45V 20A R6
Diode Schottky 45V 20A Surface Mount D2PAK
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 20A Through Hole TO-220AC
Diode Schottky 45V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 45V 240A Chassis Mount
DIODE SCHOTTKY 45V 30A DO4
Diode Schottky 45V Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 45V Through Hole TO-220AC
Diode Schottky 80V 240A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 80V 240A Chassis Mount
DIODE SCHOTTKY 80V 240A PRM11
DIODE STANDARD 1000V 2A DO204AC
Diode Standard 1000V 2A Through Hole DO-15
DIODE STANDARD 100V 2A DO204AC
Diode Standard 100V 2A Through Hole DO-15
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
DIODE STANDARD 200V 2A DO204AC
Diode Standard 200V 2A Through Hole DO-15
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
Diode Standard 2A Through Hole DO-204AC (DO-15)
DIODE STANDARD 400V 240A PRM11
DIODE STANDARD 400V 2A DO204AC
Diode Standard 400V 2A Through Hole DO-15
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
DIODE STANDARD 50V 2A DO204AC
Diode Standard 50V 2A Through Hole DO-15
Diode Standard 50V 2A Through Hole DO-204AC (DO-15)
DIODE STANDARD 600V 2A DO204AC
Diode Standard 600V 2A Through Hole DO-15
Diode Standard 600V 2A Through Hole DO-204AC (DO-15)
DIODE STANDARD 800V 2A DO204AC
Diode Standard 800V 2A Through Hole DO-15
Diode Standard 800V 2A Through Hole DO-204AC (DO-15)
DIODE ZENER ARRAY 10V SOT-23-3
DIODE ZENER ARRAY 3.6V SOT-23-3
NTC THERMISTORS 22OHMS 1AMPS STR
PLANAR SCHOTTKY DIODE 45V 20A R-
TVS DIODE 204VWM 329VC P600
TVS DIODE 20VWM 36.8VC P600
TVS DIODE 216VWM 348VC P600
TVS DIODE 232VWM 374VC P600
TVS DIODE 240VWM 387VC P600
TVS DIODE 24VWM 41.2VC P600
TVS DIODE 256VWM 412VC P600
TVS DIODE 26VWM 44.7VC P600
TVS DIODE 280VWM 451VC P600
TVS DIODE 28VWM 48VC P600
TVS DIODE 300VWM 483VC P600
TVS DIODE 30VWM 51.5VC P600
TVS DIODE 32VWM 54.3VC P600
TVS DIODE 34VWM 57.5VC P600
TVS DIODE 36VWM 61.5VC P600
TVS DIODE 40VWM 67.8VC P600
TVS DIODE 44VWM 72.7VC P600
TVS DIODE 48VWM 79.4VC P600
TVS DIODE 52VWM 85.8VC P600
TVS DIODE 56VWM 92.6VC P600
TVS DIODE 60VWM 97.6VC P600
TVS DIODE 64VWM 104VC P600
TVS DIODE 68VWM 110VC P600
TVS DIODE 72VWM 116VC P600
TVS DIODE 80VWM 130VC P600
TVS DIODE 88VWM 142VC P600
TVS DIODE 96VWM 155VC P600
ZENER, SOT-23, 5.1V, 0.3W, 2%,

<< Prev Next >>