DIODE ARRAY GP 80V 100MA SC70 Product overview: 1SS301,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS301,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 854455-1SS301,LF
Features: Diode Array 80 V
Package: Reel - TR
Family Name: TLP183
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1SS301LFCT, 1SS301LFDKR, 1SS301,LF(T, 1SS301,LF(B, 1SS301LFTR
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
DIODE ARRAY GP 80V 100MA USM
100mA Dual Common Cathode 900mV@100mA 85V SC-70 Diodes - General Purpose ROHS
DIODE ARRAY GP 80V 100MA SC70
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 286-1SS301,LF | 854455-1SS301,LF | 1SS301LFCT-ND | 1SS301,LF | 1SS301,LF | 1SS301,LF |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - 1SS301,LF | Diode Arrays | Diode Arrays | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | ||||
| Diode Type | Diode Array 80 V | |||||
| Arrangement | Common Catode | Common Catode |