Vishay Intertechnology, Inc. Diode Arrays 200CNQ035

Description
Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount TO-244AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount TO-244AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 200CNQ035-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
200CNQ035-ND
Diode Arrays 200CNQ035-ND
Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount TO-244AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 200CNQ035 - 1122844-200CNQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 200CNQ035
1122844-200CNQ035
Diodes, Rectifiers - Arrays - 200CNQ035 1122844-200CNQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122844-200CNQ035 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Supplier Device Package: TO-244AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-244AB Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 200CNQ* Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 100A Current - Reverse Leakage at Vr: 10mA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122844-200CNQ035
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 200CNQ*
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 100A
Current - Reverse Leakage at Vr: 10mA at 35V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 200CNQ035-ND 1122844-200CNQ035
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 200CNQ035
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-244AB
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details