DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
51
52
53
54
55
56
57
58
59
60
61
62
63
70
80
90
100
110
120
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 100V, 3.5A, DPAK, DIODE SCHOTTK | |
| 103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 29.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 26.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 23.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 21.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 146V Clamp 20.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 162V Clamp 18.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 177V Clamp 16.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 17V Clamp 176.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 17V Clamp 177A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 17V Clamp 177A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 18.2V Clamp 165A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 165A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 18.8V Clamp 160A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 19.9V Clamp 151A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 151A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 193V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 20.1V Clamp 149A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 22V Clamp 136A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 23.2V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 23.2V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.8V Clamp 126A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 243V Clamp 12.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 25.8V Clamp 116A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 26.9V Clamp 112A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 275V Clamp 10.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 3.0SMCJ90CA-AQ | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 45V, 30A, R-6, DIODE SCHOTTKY | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount SMC | |
| 93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| BRIDGE RECT 1P 800V 35A TSB-5 | |
| BRIDGE RECT 1PHASE 1KV 35A TSB-5 | |
| BRIDGE RECT 3P 1.6KV 35A TSB-5 | |
| Bridge Rectifier Three Phase Standard 1.6kV Through Hole TSB-5 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 150A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Full Pack, I²Pak | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3 | |
| DIODE GEN PURP 3A DO204AC | |
| DIODE GEN PURP 400V 3A DO201AD | |
| DIODE GEN PURP 600V 3A DO201AD | |
| DIODE GEN PURP 600V 3A DO204AC | |
| DIODE SCHOTTKY 100V 3.5A DPAK | |
| Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 150V Surface Mount DPAK | |
| Diode Schottky 200V Surface Mount DPAK | |
| Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 30V Surface Mount DPAK | |
| Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 40V Surface Mount DPAK | |
| DIODE SCHOTTKY 45V 30A R6 | |
| Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 60V Surface Mount DPAK | |
| Diode Standard 3A Through Hole DO-204AC (DO-15) | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 3A Through Hole DO-204AC (DO-15) | |
| Diode Standard 600V 5140A Chassis Mount BG-D-ELEM-1 | |
| DIODE ZENER 100V 3W DO204AC | |
| DIODE ZENER 10V 3W DO15 | |
| DIODE ZENER 10V 3W DO204AC | |
| DIODE ZENER 110V 3W DO204AC | |
| DIODE ZENER 11V 3W DO204AC | |
| DIODE ZENER 120V 3W DO204AC | |
| DIODE ZENER 12V 3W DO204AC | |
| DIODE ZENER 130V 3W DO204AC | |
| DIODE ZENER 13V 3W DO204AC | |
| DIODE ZENER 150V 3W DO204AC | |
| DIODE ZENER 15V 3W DO204AC | |
| DIODE ZENER 160V 3W DO204AC | |
| DIODE ZENER 16V 3W DO204AC | |
| DIODE ZENER 180V 3W DO204AC | |
| DIODE ZENER 18V 3W DO204AC | |
| DIODE ZENER 1V 3W DO204AC | |
| DIODE ZENER 200V 3W DO204AC | |
| DIODE ZENER 20V 3W DO204AC | |
| DIODE ZENER 22V 3W DO204AC | |
| DIODE ZENER 24V 3W DO204AC | |
| DIODE ZENER 27V 3W DO204AC | |
| DIODE ZENER 30V 3W DO204AC | |
| DIODE ZENER 33V 3W DO204AC | |
| DIODE ZENER 36V 3W DO204AC | |
| DIODE ZENER 39V 3W DO204AC | |
| DIODE ZENER 43V 3W DO15 | |
| DIODE ZENER 43V 3W DO204AC | |
| DIODE ZENER 47V 3W DO15 | |
| DIODE ZENER 47V 3W DO204AC | |
| DIODE ZENER 5.1V 3W DO15 | |
| DIODE ZENER 5.6V 3W DO15 | |
| DIODE ZENER 51V 3W DO15 | |
| DIODE ZENER 51V 3W DO204AC | |
| DIODE ZENER 56V 3W DO15 | |
| DIODE ZENER 56V 3W DO204AC | |
| DIODE ZENER 6.2V 3W DO15 | |
| DIODE ZENER 6.2V 3W DO204AC | |
| DIODE ZENER 6.8V 3W DO15 | |
| DIODE ZENER 6.8V 3W DO204AC | |
| DIODE ZENER 62V 3W DO15 | |
| DIODE ZENER 62V 3W DO204AC | |
| DIODE ZENER 68V 3W DO15 | |
| DIODE ZENER 68V 3W DO204AC | |
| DIODE ZENER 7.5V 3W DO15 | |
| DIODE ZENER 7.5V 3W DO204AC | |
| DIODE ZENER 75V 3W DO15 | |
| DIODE ZENER 75V 3W DO204AC | |
| DIODE ZENER 8.2V 3W DO15 | |
| DIODE ZENER 8.2V 3W DO204AC | |
| DIODE ZENER 82V 3W DO204AC | |
| DIODE ZENER 9.1V 3W DO15 | |
| DIODE ZENER 9.1V 3W DO204AC | |
| DIODE ZENER 91V 3W DO204AC | |
| Diode | |
| HREE PHASE BRIDGE POWER MODULES | |
| NTC THERMISTORS 3OHMS 8AMPS CLIN | |
| PLANAR SCHOTTKY DIODE 45V 30A R- | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 54VWM 87.1VC SMC | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 58VWM 93.6VC SMC | |
| TVS DIODE 6.5VWM 11.2V DO214AB | |
| TVS DIODE 6.5VWM 11.2VC SMC | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 60VWM 96.8VC SMC | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 64VWM 103VC SMC | |
| TVS DIODE 6VWM 10.3VC DO214AB | |
| TVS DIODE 6VWM 10.3VC SMC | |
| TVS DIODE 7.5VWM 12.9V DO214AB | |
| TVS DIODE 7.5VWM 12.9VC SMC | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 70VWM 113VC SMC | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 75VWM 121VC SMC | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 78VWM 126VC SMC | |
| TVS DIODE 7VWM 12VC DO214AB | |
| TVS DIODE 7VWM 12VC SMC | |
| TVS DIODE 8.5VWM 14.4V DO214AB | |
| TVS DIODE 8.5VWM 14.4VC SMC | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 85VWM 137VC SMC | |
| TVS DIODE 8VWM 13.6VC DO214AB | |
| TVS DIODE 8VWM 13.6VC SMC | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS DIODE 90VWM 146VC SMC | |
| TVS DIODE 9VWM 15.4VC DO214AB | |
| TVS DIODE 9VWM 15.4VC SMC | |
| Zener Diode 10V 3W ±5% Through Hole Axial | |
| Zener Diode 10V 3W ±5% Through Hole DO-15 | |
| Zener Diode 11V 3W ±5% Through Hole DO-15 | |
| Zener Diode 12V 3W ±5% Through Hole DO-15 | |
| Zener Diode 13V 3W ±5% Through Hole Axial | |
| Zener Diode 13V 3W ±5% Through Hole DO-15 | |
| Zener Diode 14V 3W ±5% Through Hole DO-15 | |
| Zener Diode 15V 3W ±5% Through Hole Axial | |
| Zener Diode 15V 3W ±5% Through Hole DO-15 | |
| Zener Diode 16V 3W ±5% Through Hole Axial | |
| Zener Diode 16V 3W ±5% Through Hole DO-15 | |
| Zener Diode 17V 3W ±5% Through Hole DO-15 | |
| Zener Diode 18V 3W ±5% Through Hole Axial | |
| Zener Diode 18V 3W ±5% Through Hole DO-15 | |
| Zener Diode 19V 3W ±5% Through Hole DO-15 | |
| Zener Diode 20V 3W ±5% Through Hole DO-15 | |
| Zener Diode 22V 3W ±5% Through Hole DO-15 | |
| Zener Diode 24V 3W ±5% Through Hole Axial | |
| Zener Diode 24V 3W ±5% Through Hole DO-15 | |
| Zener Diode 25V 3W ±5% Through Hole DO-15 | |
| Zener Diode 27V 3W ±5% Through Hole DO-15 | |
| Zener Diode 28V 3W ±5% Through Hole DO-15 | |
| Zener Diode 30V 3W ±5% Through Hole DO-15 | |
| Zener Diode 33V 3W ±5% Through Hole DO-15 | |
| Zener Diode 36V 3W ±5% Through Hole Axial | |
| Zener Diode 36V 3W ±5% Through Hole DO-15 | |
| Zener Diode 39V 3W ±5% Through Hole Axial | |
| Zener Diode 39V 3W ±5% Through Hole DO-15 | |
| Zener Diode 4.3V 3W ±5% Through Hole Axial | |
| Zener Diode 43V 3W ±5% Through Hole DO-15 | |
| Zener Diode 47V 3W ±5% Through Hole DO-15 | |
| Zener Diode 51V 3W ±5% Through Hole DO-15 | |
| Zener Diode 6.2V 3W ±5% Through Hole Axial | |
| Zener Diode 6.8V 3W ±5% Through Hole DO-15 | |
| Zener Diode 7.5V 3W ±5% Through Hole DO-15 | |
| Zener Diode 8.2V 3W ±5% Through Hole DO-15 | |
| Zener Diode 8.7V 3W ±5% Through Hole DO-15 | |
| Zener Diode 9.1V 3W ±5% Through Hole DO-15 |
| << Prev | Next >> |