onsemi Dual 50 V 50 mA 4.5 Ohm Diode and Rectifier 1SV251-TB-E

Description
RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP
Request a Quote Datasheet
Description
RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SV251-TB-E - Rochester Electronics
Newburyport, MA, United States
RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP

RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP

Supplier's Site Datasheet
Singapore, Singapore
Dual 50 V 50 mA 4.5 Ohm Diode and Rectifier
284-1SV251-TB-E
Dual 50 V 50 mA 4.5 Ohm Diode and Rectifier 284-1SV251-TB-E
RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP, SC-59 / CP, 3000-REEL Product overview: 1SV251-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50 V, 50 mA, 4.5 Ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50 V, 50 mA, 4.5 Ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV251-TB-E can be used for catalog matching and distributor lookup.

RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual CP, SC-59 / CP, 3000-REEL Product overview: 1SV251-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50 V, 50 mA, 4.5 Ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50 V, 50 mA, 4.5 Ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV251-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SV251-TB-E - 099806-1SV251-TB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SV251-TB-E
099806-1SV251-TB-E
RF Diodes - 1SV251-TB-E 099806-1SV251-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 099806-1SV251-TB-E Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 150mW Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 099806-1SV251-TB-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 150mW
Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1SV251-TB-E-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1SV251-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1SV251-TB-E
Discrete Semiconductor Products - Diodes - RF Diodes 1SV251-TB-E
RF DIODE PIN 50V 150MW 3CP

RF DIODE PIN 50V 150MW 3CP

Supplier's Site
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi - 74AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi
74AC6944
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi 74AC6944
PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Series; Resistance @ If:4.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Series; Resistance @ If:4.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number 1SV251-TB-E 284-1SV251-TB-E 099806-1SV251-TB-E 1SV251-TB-E-ND 1SV251-TB-E 74AC6944
Product Name Dual 50 V 50 mA 4.5 Ohm Diode and Rectifier RF Diodes - 1SV251-TB-E RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi
Life Cycle Stage Obsolete Active Removed; Obsolete
RoHS Compliant RoHS RoHS RoHS
Package SC-59; SC-59 / CP Tape and Reel 3-CP SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 3-CP SOT23; SOT-23
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type PIN - 1 Pair Series Connection PIN
Unlock Full Specs
to access all available technical data