Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1SS355-TP 1SS355-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 854462-1SS355-TP Features: Diode 80 V Package: Reel - TR Family Name: 1SS355 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS355-TPMSTR, Q8240300
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 854462-1SS355-TP Features: Diode 80 V Package: Reel - TR Family Name: 1SS355 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS355-TPMSTR, Q8240300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS355-TP - 854462-1SS355-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS355-TP
854462-1SS355-TP
Diodes, Rectifiers - Single - 1SS355-TP 854462-1SS355-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 854462-1SS355-TP Features: Diode 80 V Package: Reel - TR Family Name: 1SS355 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1SS355-TPMSTR, Q8240300

Manufacturer: Micro Commercial Co
Win Source Part Number: 854462-1SS355-TP
Features: Diode 80 V
Package: Reel - TR
Family Name: 1SS355
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1SS355-TPMSTR, Q8240300

Buy Now Datasheet
Single Diodes - 353-1SS355-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-1SS355-TPTR-ND
Single Diodes 353-1SS355-TPTR-ND
Diode Standard 80V 100mA Surface Mount SOD-323

Diode Standard 80V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 353-1SS355-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-1SS355-TPCT-ND
Single Diodes 353-1SS355-TPCT-ND
DIODE STANDARD 80V 100MA SOD323

DIODE STANDARD 80V 100MA SOD323

Buy Now Datasheet
Single Diodes - 353-1SS355-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-1SS355-TPDKR-ND
Single Diodes 353-1SS355-TPDKR-ND
DIODE STANDARD 80V 100MA SOD323

DIODE STANDARD 80V 100MA SOD323

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-1SS355-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS355-TP
80V 100MA Diode and Rectifier 280-1SS355-TP
DIODE GEN PURP 80V 100MA SOD323 Product overview: 1SS355-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA SOD323 Product overview: 1SS355-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 80V 100MA SOD323 - 543-1SS355-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 80V 100MA SOD323
543-1SS355-TP
DIODE GEN PURP 80V 100MA SOD323 543-1SS355-TP
DIODE GEN PURP 80V 100MA SOD323

DIODE GEN PURP 80V 100MA SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS355-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS355-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1SS355-TP
DIODE GEN PURP 80V 100MA SOD323

DIODE GEN PURP 80V 100MA SOD323

Supplier's Site
Diodes >> Switching Diode - 1SS355-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1SS355-TP
Diodes >> Switching Diode 1SS355-TP
80V 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

80V 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - 1SS355-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS355-TP
Single Diodes 1SS355-TP
DIODE GEN PURP 80V 100MA SOD323

DIODE GEN PURP 80V 100MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes General Purpose Diodes
Product Number 854462-1SS355-TP 353-1SS355-TPTR-ND 280-1SS355-TP 543-1SS355-TP 1SS355-TP 1SS355-TP 1SS355-TP
Product Name Diodes, Rectifiers - Single - 1SS355-TP Single Diodes 80V 100MA Diode and Rectifier DIODE GEN PURP 80V 100MA SOD323 Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Single Diodes
Diode Type Diode 80 V
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data