Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Single - 1SS406,H3F 1SS406,H3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 814960-1SS406,H3F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 814960-1SS406,H3F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS406,H3F - 814960-1SS406,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS406,H3F
814960-1SS406,H3F
Diodes, Rectifiers - Single - 1SS406,H3F 814960-1SS406,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 814960-1SS406,H3F Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 814960-1SS406,H3F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 20V 50MA Diode and Rectifier - 280-1SS406,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 50MA Diode and Rectifier
280-1SS406,H3F
Schottky 20V 50MA Diode and Rectifier 280-1SS406,H3F
DIODE SCHOTTKY 20V 50MA USC Product overview: 1SS406,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 50MA USC Product overview: 1SS406,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS406H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS406H3FCT-ND
Single Diodes 1SS406H3FCT-ND
Diode Schottky 20V 50mA Surface Mount USC

Diode Schottky 20V 50mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 1SS406H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS406H3FTR-ND
Single Diodes 1SS406H3FTR-ND
Diode Schottky 20V 50mA Surface Mount USC

Diode Schottky 20V 50mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 1SS406H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS406H3FDKR-ND
Single Diodes 1SS406H3FDKR-ND
Diode Schottky 20V 50mA Surface Mount USC

Diode Schottky 20V 50mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 1SS406,H3F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS406,H3F
Single Diodes 1SS406,H3F
DIODE SCHOTTKY 20V 50MA USC

DIODE SCHOTTKY 20V 50MA USC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS406,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS406,H3F
Discrete Semiconductor Products - Diodes - Rectifiers 1SS406,H3F
DIODE SCHOTTKY 20V 50MA USC

DIODE SCHOTTKY 20V 50MA USC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 814960-1SS406,H3F 280-1SS406,H3F 1SS406H3FCT-ND 1SS406,H3F 1SS406,H3F
Product Name Diodes, Rectifiers - Single - 1SS406,H3F Schottky 20V 50MA Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data