Diode Standard 80V 100mA Surface Mount S-Mini
Diode Standard 80V 100mA Surface Mount S-Mini
Diode Standard 80V 100mA Surface Mount S-Mini
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097108-1SS193,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 100MA S-MINI Product overview: 1SS193,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS193,LF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 80V 100MA S-MINI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1SS193LFCT-ND | 097108-1SS193,LF | 280-1SS193,LF | 1SS193,LF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1SS193,LF | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | |||
| IR | 5.00E-4 mA |