RF Diode PIN - Single 35V 100mA UMD2
RF Diode PIN - Single 35V 100mA UMD2
RF Diode PIN - Single 35V 100mA UMD2
ROHM 1SS356VMFHTE-17 Epitaxial Planar
ROHM 1SS356VMFHTE-17 Epitaxial Planar
ROHM 1SS356VMFHTE-17 Epitaxial Planar
Switching Diode, 35V, 100mA
35V 1.2PF, UMD2, LOW RF BAND SWI
| DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Diodes | RF Diodes |
| Product Number | 846-1SS356VMFHTE-17DKR-ND | 2440038P | 1SS356VMFHTE-17 | 1SS356VMFHTE-17 |
| Product Name | RF Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | SOD-323; SC-90, SOD-323F | UMD2 | ||
| VR | 35 volts | |||
| CT | 1.2 pF |