Diode Schottky 40V 100mA Surface Mount SOD-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 096141-1SS388-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 50mA
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
DIODE SCHOTTKY 40V 100MA SOD523
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1SS388-TPMSTR-ND | 096141-1SS388-TP | 1SS388-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1SS388-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) |