Manufacturer: Rohm Semiconductor
Win Source Part Number: 005460-1SS133T-77
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 130mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 2pF @ 0.5V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 80V 130MA MSD Product overview: 1SS133T-77 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 130MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS133T-77 can be used for catalog matching and distributor lookup.
Diode Standard 80V 130mA Through Hole MSD
DIODE GEN PURP 80V 130MA MSD
DIODE, SWITCHING, 80V, 0.13A, DO-34; Diode Configuration:Single
DIODE GEN PURP 80V 130MA MSD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 005460-1SS133T-77 | 280-1SS133T-77 | 1SS133T-77TB-ND | 1SS133T-77 | 84R7747 | 1SS133T-77 |
| Product Name | Diodes, Rectifiers - Single - 1SS133T-77 | 80V 130MA Diode and Rectifier | Single Diodes | Single Diodes | Diode, Switching, 80V, 0.13A, Do-34; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | ||||
| IR | 5.00E-4 mA | 5.00E-4 mA | ||||
| trr | 4 ns | 4 ns |