ROHM Semiconductor USA, LLC 35V 100MA Diode and Rectifier 1SS380TE-17

Description
DIODE GEN PURP 35V 100MA UMD2 Product overview: 1SS380TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 35V 100MA UMD2 Product overview: 1SS380TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 100MA Diode and Rectifier - 280-1SS380TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 100MA Diode and Rectifier
280-1SS380TE-17
35V 100MA Diode and Rectifier 280-1SS380TE-17
DIODE GEN PURP 35V 100MA UMD2 Product overview: 1SS380TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380TE-17 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 35V 100MA UMD2 Product overview: 1SS380TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS380TE-17 - 005468-1SS380TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS380TE-17
005468-1SS380TE-17
Diodes, Rectifiers - Single - 1SS380TE-17 005468-1SS380TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 005468-1SS380TE-17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Current - Reverse Leakage @ Vr: 10nA @ 20V Capacitance @ Vr, F: 5pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005468-1SS380TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 10nA @ 20V
Capacitance @ Vr, F: 5pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 1SS380TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS380TE-17TR-ND
Single Diodes 1SS380TE-17TR-ND
Diode Standard 35V 100mA Surface Mount UMD2

Diode Standard 35V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS380TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS380TE-17DKR-ND
Single Diodes 1SS380TE-17DKR-ND
Diode Standard 35V 100mA Surface Mount UMD2

Diode Standard 35V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS380TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS380TE-17CT-ND
Single Diodes 1SS380TE-17CT-ND
Diode Standard 35V 100mA Surface Mount UMD2

Diode Standard 35V 100mA Surface Mount UMD2

Buy Now Datasheet
Small Signal Diode, 40V, Sod-323; Diode Configuration Rohm - 84R7748 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 40V, Sod-323; Diode Configuration Rohm
84R7748
Small Signal Diode, 40V, Sod-323; Diode Configuration Rohm 84R7748
SMALL SIGNAL DIODE, 40V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:400mA; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 40V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:400mA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS380TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS380TE-17
Discrete Semiconductor Products - Diodes - Rectifiers 1SS380TE-17
DIODE GEN PURP 35V 100MA UMD2

DIODE GEN PURP 35V 100MA UMD2

Supplier's Site
DIODE GEN PURP 35V 100MA UMD2 - 687-1SS380TE-17 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 35V 100MA UMD2
687-1SS380TE-17
DIODE GEN PURP 35V 100MA UMD2 687-1SS380TE-17
DIODE GEN PURP 35V 100MA UMD2

DIODE GEN PURP 35V 100MA UMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-1SS380TE-17 005468-1SS380TE-17 1SS380TE-17TR-ND 84R7748 1SS380TE-17 687-1SS380TE-17
Product Name 35V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS380TE-17 Single Diodes Small Signal Diode, 40V, Sod-323; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 35V 100MA UMD2
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data