RF Diode PIN - Single 35V 100mA EMD2
RF Diode PIN - Single 35V 100mA EMD2
RF Diode PIN - Single 35V 100mA EMD2
BAND SWITCHING DIODES (AEC-Q101 Product overview: 1SS390SMFHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS390SMFHT2R can be used for catalog matching and distributor lookup.
BAND SWITCHING DIODES (AEC-Q101
DIODE, SINGLE, 0.1A, 35V, SOD-523; Diode Configuration:Single
Discrete Semiconductor Products - Diodes - RF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Diodes | Diodes | RF Diodes |
| Product Number | 846-1SS390SMFHT2RDKR-ND | 284-1SS390SMFHT2R | 687-1SS390SMFHT2R | 10AH1988 | 1SS390SMFHT2R |
| Product Name | RF Diodes | Automotive Diode and Rectifier | BAND SWITCHING DIODES (AEC-Q101 | Diode, Single, 0.1A, 35V, Sod-523; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - RF |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - Single | |||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | EMD2 | ||
| VR | 35 volts | 35 volts | |||
| CT | 1.2 pF |