DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 150 200 250 300 350 400 417
Product Name Notes
BRIDGE RECT 1PHASE 1KV 2A WOG
BRIDGE RECT 1PHASE 200V 2A WOG
BRIDGE RECT 1PHASE 400V 2A WOG
BRIDGE RECT 1PHASE 600V 2A WOG
BRIDGE RECT 1PHASE 800V 2A WOG
Bridge Rectifier Single Phase Standard 100V Through Hole KBPM
Bridge Rectifier Single Phase Standard 100V Through Hole WOG
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPL
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPM
Bridge Rectifier Single Phase Standard 1kV Through Hole WOB
Bridge Rectifier Single Phase Standard 1kV Through Hole WOG
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Bridge Rectifier Single Phase Standard 200V Through Hole WOG
Bridge Rectifier Single Phase Standard 400V Through Hole KBPL
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM
Bridge Rectifier Single Phase Standard 400V Through Hole WOG
Bridge Rectifier Single Phase Standard 50V Through Hole KBPM
Bridge Rectifier Single Phase Standard 50V Through Hole WOG
Bridge Rectifier Single Phase Standard 600V Through Hole KBPL
Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Bridge Rectifier Single Phase Standard 800V Through Hole KBPL
Bridge Rectifier Single Phase Standard 800V Through Hole KBPM
Bridge Rectifier Single Phase Standard 800V Through Hole WOG
Diode Array 1 Pair Common Cathode Schottky 100V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 100V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 135V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 150V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 200V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 35V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 35V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 40V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 40V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 45V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 50V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 50V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 80V 150A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 80V 300A Chassis Mount TO-244AB
DIODE GP 10000V 0.005A AXIAL
DIODE GP 12000V 0.005A AXIAL
DIODE GP 16000V 0.005A AXIAL
DIODE GP 8000V 0.005A AXIAL
DIODE MOD SCHOTT 600V 150A PRM4
DIODE MODULE GP 600V 150A PRM4
DIODE MODULE SCHOT 35V 150A PRM4
DIODE MODULE SCHOT 400V 15A PRM4
DIODE MODULE SCHOT 40V 150A PRM4
DIODE MODULE SCHOT 45V 150A PRM4
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 100V Surface Mount SMC (DO-214AB)
Diode Schottky 150V Surface Mount SMC (DO-214AB)
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 15V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 200V Surface Mount SMC (DO-214AB)
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 40V Surface Mount SMC (DO-214AB)
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 60V Surface Mount SMC (DO-214AB)
DIODE STANDARD 10000V 5MA AXIAL
DIODE STANDARD 12000V 5MA AXIAL
Diode Standard 1200V 330A Stud Mount DO-205AB (DO-9)
DIODE STANDARD 16000V 5MA AXIAL
Diode Standard 50V 300A Stud Mount DO-205AB (DO-9)
DIODE STANDARD 8000V 5MA AXIAL
DIODE ZENER 10V 2W DO41
DIODE ZENER 16V 300MW SOT-23-3
DIODE ZENER 3.3V 300MW SOT-23-3
DIODE ZENER 39V 2W DO41
DIODE ZENER 43V 2W DO41
DIODE ZENER 5.1V 2W DO41
DIODE ZENER 5.6V 2W DO41
DIODE ZENER 5.6V 300MW SOT-23-3
DIODE ZENER 51V 2W DO41
DIODE ZENER 56V 2W DO41
DIODE ZENER 6.2V 2W DO41
DIODE ZENER 62V 2W DO41
DIODE ZENER 68V 2W DO41
DIODE ZENER 7.5V 2W DO41
DIODE ZENER 75V 2W DO41
DIODE ZENER 8.2V 2W DO41
DIODE ZENER 9.1V 2W DO41
DIODE ZENER ARRAY 11V SOT-23-3
DIODE ZENER ARRAY 12V SOT-23-3
DIODE ZENER ARRAY 13V SOT-23-3
DIODE ZENER ARRAY 15V SOT-23-3
DIODE ZENER ARRAY 16V SOT-23-3
DIODE ZENER ARRAY 18V SOT-23-3
DIODE ZENER ARRAY 2.4V SOT-23-3
DIODE ZENER ARRAY 2.7V SOT-23-3
DIODE ZENER ARRAY 20V SOT-23-3
DIODE ZENER ARRAY 22V SOT-23-3
DIODE ZENER ARRAY 24V SOT-23-3
DIODE ZENER ARRAY 27V SOT-23-3
DIODE ZENER ARRAY 3.3V SOT-23-3
DIODE ZENER ARRAY 3.6V SOT-23-3
DIODE ZENER ARRAY 3.9V SOT-23-3
DIODE ZENER ARRAY 30V SOT-23-3
DIODE ZENER ARRAY 33V SOT-23-3
DIODE ZENER ARRAY 36V SOT-23-3
DIODE ZENER ARRAY 39V SOT-23-3
DIODE ZENER ARRAY 3V SOT-23-3
DIODE ZENER ARRAY 4.3V SOT-23-3
DIODE ZENER ARRAY 4.7V SOT-23-3
DIODE ZENER ARRAY 43V SOT-23-3
DIODE ZENER ARRAY 47V SOT-23-3
DIODE ZENER ARRAY 5.1V SOT-23-3
DIODE ZENER ARRAY 5.6V SOT-23-3
DIODE ZENER ARRAY 6.2V SOT-23-3
DIODE ZENER ARRAY 6.8V SOT-23-3
DIODE ZENER ARRAY 7.5V SOT-23-3
DIODE ZENER ARRAY 8.2V SOT-23-3
DIODE ZENER ARRAY 9.1V SOT-23-3
DIODE, TVS, 3KW, 100V, 5%, UNIDR
DIODE, TVS, 3KW, 10V, 5%, UNIDR,
DIODE, TVS, 3KW, 110V, 5%, UNIDR
DIODE, TVS, 3KW, 120V, 5%, UNIDR
DIODE, TVS, 3KW, 12V, 5%, UNIDR,
DIODE, TVS, 3KW, 13V, 5%, UNIDR,
DIODE, TVS, 3KW, 14V, 5%, UNIDR,
DIODE, TVS, 3KW, 15V, 5%, UNIDR,
DIODE, TVS, 3KW, 16V, 5%, UNIDR,
DIODE, TVS, 3KW, 17V, 5%, UNIDR,
DIODE, TVS, 3KW, 18V, 5%, UNIDR,
DIODE, TVS, 3KW, 20V, 5%, UNIDR,
DIODE, TVS, 3KW, 22V, 5%, UNIDR,
DIODE, TVS, BI-DIRECTIONAL, 2KW,
DIODE, TVS, UNI-DIRECTIONAL, 2KW
NTC THERMISTORS 2OHMS 5AMPS CLIN
SINGLE PHASE 2.0 AMP BRIDGE RECT
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
Zener Diode 100V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 10V 2W ±5% Through Hole DO-15
Zener Diode 110V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 11V 2W ±5% Through Hole DO-15
Zener Diode 11V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 11V 2W ±5% Through Hole DO-41
Zener Diode 120V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 12V 2W ±5% Through Hole DO-15
Zener Diode 12V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 12V 2W ±5% Through Hole DO-41
Zener Diode 130V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 130V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 13V 2W ±5% Through Hole DO-15
Zener Diode 13V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 13V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 13V 2W ±5% Through Hole DO-41
Zener Diode 140V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 140V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 14V 2W ±5% Through Hole DO-15
Zener Diode 14V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 14V 2W ±5% Through Hole DO-41
Zener Diode 150V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 150V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 150V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 150V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 150V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 15V 2W ±5% Through Hole DO-15
Zener Diode 15V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 15V 2W ±5% Through Hole DO-41
Zener Diode 160V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 160V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 160V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 160V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 160V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 16V 2W ±5% Through Hole DO-15
Zener Diode 16V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 16V 2W ±5% Through Hole DO-41
Zener Diode 170V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 170V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 170V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 170V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 170V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 17V 2W ±5% Through Hole DO-15
Zener Diode 17V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 17V 2W ±5% Through Hole DO-41
Zener Diode 180V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 180V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 180V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 18V 2W ±5% Through Hole DO-15
Zener Diode 18V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 18V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 18V 2W ±5% Through Hole DO-41
Zener Diode 190V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 190V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 190V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 190V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 190V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 19V 2W ±5% Through Hole DO-15
Zener Diode 19V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 19V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 19V 2W ±5% Through Hole DO-41
Zener Diode 200V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 200V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 200V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 200V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 200V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 20V 2W ±5% Through Hole DO-15
Zener Diode 20V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 20V 2W ±5% Through Hole DO-41
Zener Diode 22V 2W ±5% Through Hole DO-15
Zener Diode 22V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 22V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 22V 2W ±5% Through Hole DO-41
Zener Diode 24V 2W ±5% Through Hole DO-15
Zener Diode 24V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 24V 2W ±5% Through Hole DO-41
Zener Diode 25V 2W ±5% Through Hole DO-15
Zener Diode 27V 2W ±5% Through Hole DO-15
Zener Diode 27V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 27V 2W ±5% Through Hole DO-41
Zener Diode 28V 2W ±5% Through Hole DO-15
Zener Diode 3.6V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 30V 2W ±5% Through Hole DO-15
Zener Diode 30V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 30V 2W ±5% Through Hole DO-41
Zener Diode 33V 2W ±5% Through Hole DO-15
Zener Diode 33V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 33V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 33V 2W ±5% Through Hole DO-41
Zener Diode 36V 2W ±5% Through Hole DO-15
Zener Diode 36V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 36V 2W ±5% Through Hole DO-41
Zener Diode 39V 2W ±5% Through Hole DO-15
Zener Diode 39V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 39V 2W ±5% Through Hole DO-41
Zener Diode 4.3V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 4.3V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 4.3V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 4.3V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 4.7V 2W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 4.7V 2W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 4.7V 2W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 4.7V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 43V 2W ±5% Through Hole DO-15
Zener Diode 43V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 47V 2W ±5% Through Hole DO-15
Zener Diode 47V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 47V 2W ±5% Through Hole DO-41
Zener Diode 51V 2W ±5% Through Hole DO-15
Zener Diode 51V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 56V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 6.8V 2W ±5% Through Hole DO-15
Zener Diode 6.8V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 6.8V 2W ±5% Through Hole DO-41
Zener Diode 62V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 68V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 7.5V 2W ±5% Through Hole DO-15
Zener Diode 75V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 75V 2W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 8.2V 2W ±5% Through Hole DO-15
Zener Diode 8.7V 2W ±5% Through Hole DO-15
Zener Diode 82V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode 9.1V 2W ±5% Through Hole DO-15
Zener Diode 91V 2W ±5% Through Hole DO-204AC (DO-15)
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3 (TO-236)

<< Prev Next >>