ROHM Semiconductor USA, LLC Switching Diodes 1SS380VMTE-17

Description
Sw.Diode 100mA 80V Low Leakage SOD-323FL
Request a Quote Datasheet
Description
Sw.Diode 100mA 80V Low Leakage SOD-323FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 1485717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1485717
Switching Diodes 1485717
Sw.Diode 100mA 80V Low Leakage SOD-323FL

Sw.Diode 100mA 80V Low Leakage SOD-323FL

Supplier's Site
Switching Diodes - 2643649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2643649
Switching Diodes 2643649
Low-leakage 80V 100mA Switching Diode

Low-leakage 80V 100mA Switching Diode

Supplier's Site
Switching Diodes - 2643650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2643650P
Switching Diodes 2643650P
Low-leakage 80V 100mA Switching Diode

Low-leakage 80V 100mA Switching Diode

Supplier's Site
Switching Diodes - 2643650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2643650
Switching Diodes 2643650
Low-leakage 80V 100mA Switching Diode

Low-leakage 80V 100mA Switching Diode

Supplier's Site
Diodes, Rectifiers - Single - 1SS380VMTE-17 - 854464-1SS380VMTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS380VMTE-17
854464-1SS380VMTE-17
Diodes, Rectifiers - Single - 1SS380VMTE-17 854464-1SS380VMTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 854464-1SS380VMTE-17 Features: Diode 80 V Package: Reel - TR Family Name: 1SS380 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-1SS380VMTE-17DKR , 846-1SS380VMTE-17CT, 846-1SS380VMTE-17TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 854464-1SS380VMTE-17
Features: Diode 80 V
Package: Reel - TR
Family Name: 1SS380
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-1SS380VMTE-17DKR, 846-1SS380VMTE-17CT, 846-1SS380VMTE-17TR

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-1SS380VMTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS380VMTE-17
80V 100MA Diode and Rectifier 280-1SS380VMTE-17
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS380VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380VMTE-17 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS380VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS380VMTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-1SS380VMTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-1SS380VMTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-1SS380VMTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1SS380VMTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1SS380VMTE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1SS380VMTE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site
Small Signal Switch Diode, 0.1A, 80V; Diode Configuration Rohm - 23AH3757 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Switch Diode, 0.1A, 80V; Diode Configuration Rohm
23AH3757
Small Signal Switch Diode, 0.1A, 80V; Diode Configuration Rohm 23AH3757
SMALL SIGNAL SWITCH DIODE, 0.1A, 80V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

SMALL SIGNAL SWITCH DIODE, 0.1A, 80V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1SS380VMTE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS380VMTE-17
Single Diodes 1SS380VMTE-17
DIODE GEN PURP 80V 100MA UMD2

DIODE GEN PURP 80V 100MA UMD2

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes
Product Number 1485717 2643649 854464-1SS380VMTE-17 280-1SS380VMTE-17 846-1SS380VMTE-17CT-ND 1SS380VMTE-17 23AH3757 1SS380VMTE-17
Product Name Switching Diodes Switching Diodes Diodes, Rectifiers - Single - 1SS380VMTE-17 80V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Small Signal Switch Diode, 0.1A, 80V; Diode Configuration Rohm Single Diodes
Diode Applications Switching; Low Leakage Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Diode 80 V
Package Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data