Diode Standard 1200V 20A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 905887-20ETF12
Features: Diode Standard 1200 V 20A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 20ETF12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *20ETF12, VS-20ETF12, VS-20ETF12-ND, VS20ETF12, VS20ETF12-ND
DIODE GEN PURP 1.2KV 20A TO220AC Product overview: 20ETF12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF12 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 20A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 20ETF12-ND | 905887-20ETF12 | 280-20ETF12 | 20ETF12 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 20ETF12 | 1.2KV 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |