RF Diode PIN - Single 30V 50mA ESC
RF DIODE PIN 30V ESC Product overview: 1SV308,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV308,L3F can be used for catalog matching and distributor lookup.
RF DIODE PIN 30V ESC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 264-1SV308,L3FCT-ND | 284-1SV308,L3F | 1SV308,L3F |
| Product Name | RF Diodes | 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | ESC |
| VR | 30 volts |