DIODES Incorporated 80V 250MA Diode and Rectifier 1SS361UDJ-7

Description
DIODE ARRAY GP 80V 250MA SOT963 Product overview: 1SS361UDJ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS361UDJ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 250MA SOT963 Product overview: 1SS361UDJ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS361UDJ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 250MA Diode and Rectifier
286-1SS361UDJ-7
80V 250MA Diode and Rectifier 286-1SS361UDJ-7
DIODE ARRAY GP 80V 250MA SOT963 Product overview: 1SS361UDJ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS361UDJ-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT963 Product overview: 1SS361UDJ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS361UDJ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1SS361UDJ-7 - 801638-1SS361UDJ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS361UDJ-7
801638-1SS361UDJ-7
Diodes, Rectifiers - Arrays - 1SS361UDJ-7 801638-1SS361UDJ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801638-1SS361UDJ-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Supplier Device Package: SOT-963 Manufacturer Package: SOT-963 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.23V at 100mA Current - Reverse Leakage at Vr: 1μA at 80V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801638-1SS361UDJ-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Supplier Device Package: SOT-963
Manufacturer Package: SOT-963
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.23V at 100mA
Current - Reverse Leakage at Vr: 1μA at 80V

Buy Now
Diode Arrays - 31-1SS361UDJ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 80V 250mA (DC) Surface Mount SOT-963

Diode Array 2 Independent Standard 80V 250mA (DC) Surface Mount SOT-963

Buy Now Datasheet
Diode Arrays - 31-1SS361UDJ-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 250MA SOT-963

DIODE ARRAY GP 80V 250MA SOT-963

Buy Now Datasheet
Diode Arrays - 31-1SS361UDJ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 250MA SOT-963

DIODE ARRAY GP 80V 250MA SOT-963

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS361UDJ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS361UDJ-7
Discrete Semiconductor Products - Diodes - Rectifiers 1SS361UDJ-7
DIODE ARRAY GP 80V 250MA SOT963

DIODE ARRAY GP 80V 250MA SOT963

Supplier's Site
Diode Arrays - 1SS361UDJ-7 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
1SS361UDJ-7
Diode Arrays 1SS361UDJ-7
DIODE ARRAY GP 80V 250MA SOT963

DIODE ARRAY GP 80V 250MA SOT963

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number 286-1SS361UDJ-7 801638-1SS361UDJ-7 31-1SS361UDJ-7TR-ND 1SS361UDJ-7 1SS361UDJ-7
Product Name 80V 250MA Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS361UDJ-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SOT-963 SOT-963
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data