RF Diode, PIN, 50 V, 50 mA, rs=max 4.5 Ohm, Dual MCP
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP
RF DIODE PIN 50V 100MW 3MCP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1SV249-TL-E | 1SV249-TL-EOSTR-ND | 1SV249-TL-E |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| RoHS Compliant | RoHS | ||
| Package | SC-70 / MCP3 | SOT323; SC-70, SOT-323 | 3-MCP |
| Configuration | Single |