onsemi RF Diodes - 1SV267-TB-E 1SV267-TB-E

Description
RF Diode, PIN, 50 V, 50 mA, rs=2.5 Ohm(typ), Dual CP
Request a Quote Datasheet
Description
RF Diode, PIN, 50 V, 50 mA, rs=2.5 Ohm(typ), Dual CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SV267-TB-E - Rochester Electronics
Newburyport, MA, United States
RF Diode, PIN, 50 V, 50 mA, rs=2.5 Ohm(typ), Dual CP

RF Diode, PIN, 50 V, 50 mA, rs=2.5 Ohm(typ), Dual CP

Supplier's Site Datasheet
RF Diodes - 1SV267-TB-E - 197382-1SV267-TB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SV267-TB-E
197382-1SV267-TB-E
RF Diodes - 1SV267-TB-E 197382-1SV267-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 197382-1SV267-TB-E Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 150mW Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 197382-1SV267-TB-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 150mW
Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 50mA Diode and Rectifier
284-1SV267-TB-E
Automotive 50V 50mA Diode and Rectifier 284-1SV267-TB-E
Diode PIN 50V 50mA Automotive 3-Pin SC-59 T/R Product overview: 1SV267-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267-TB-E can be used for catalog matching and distributor lookup.

Diode PIN 50V 50mA Automotive 3-Pin SC-59 T/R Product overview: 1SV267-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SV267-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

Buy Now Datasheet
RF Diodes - 1SV267-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1SV267-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1SV267-TB-E
Discrete Semiconductor Products - Diodes - RF Diodes 1SV267-TB-E
RF DIODE PIN 50V 150MW 3CP

RF DIODE PIN 50V 150MW 3CP

Supplier's Site
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi - 64AH9359 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi
64AH9359
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi 64AH9359
PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Series; Resistance @ If:2.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Series; Resistance @ If:2.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes
Product Number 1SV267-TB-E 197382-1SV267-TB-E 284-1SV267-TB-E 1SV267-TB-EOSCT-ND 1SV267-TB-E 64AH9359
Product Name RF Diodes - 1SV267-TB-E Automotive 50V 50mA Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Onsemi
Life Cycle Stage Obsolete Active Removed; Obsolete
RoHS Compliant RoHS RoHS RoHS
Package SC-59; SC-59 / CP 3-CP Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 3-CP SOT23; SOT-23
Diode Type PIN - 1 Pair Series Connection PIN
PD 150 milliwatts
Unlock Full Specs
to access all available technical data