RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW
PIN Diode, 50V, 50mA, rs=5 Ohm(typ), Dual CP, SC-59 / CP, 3000-REEL Product overview: 1SV234-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50mA, 5 Ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50mA, 5 Ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV234-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 075086-1SV234-TB-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 150mW
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Dimension: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Pin Diode
RF DIODE PIN 50V 150MW CP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | 1SV234-TB-E-ND | 284-1SV234-TB-E | 075086-1SV234-TB-E | 1SV234-TB-E | 1SV234-TB-E |
| Product Name | RF Diodes | Dual 50V 50mA 5 Ohm Diode and Rectifier | RF Diodes - 1SV234-TB-E | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SC-59-3 | ||
| VR | 50 volts | ||||
| CT | 0.2300 pF | 0.2300 pF |