Diotec Semiconductor Single Diodes 1SS5004WS

Description
DIODE STD 400V 225MA SOD323F
Request a Quote Datasheet
Description
DIODE STD 400V 225MA SOD323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1SS5004WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1SS5004WSTR-ND
Single Diodes 4878-1SS5004WSTR-ND
DIODE STD 400V 225MA SOD323F

DIODE STD 400V 225MA SOD323F

Buy Now Datasheet
Single Diodes - 4878-1SS5004WSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1SS5004WSCT-ND
Single Diodes 4878-1SS5004WSCT-ND
DIODE STD 400V 225MA SOD323F

DIODE STD 400V 225MA SOD323F

Buy Now Datasheet
Single Diodes - 4878-1SS5004WSDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 400V 225MA SOD323F

DIODE STD 400V 225MA SOD323F

Buy Now Datasheet
Single Diodes - 1SS5004WS - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS5004WS
Single Diodes 1SS5004WS
SMALL SIGNAL DIODE SOD-323F 400V

SMALL SIGNAL DIODE SOD-323F 400V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-1SS5004WSTR-ND 1SS5004WS
Product Name Single Diodes Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6515LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details