DIODE MOD SCHOT 45V 100A TO244AB Product overview: 200CNQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-200CNQ045 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122845-200CNQ045
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 200CNQ*
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 100A
Current - Reverse Leakage at Vr: 10mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount TO-244AB
DIODE MODULE 45V 100A TO244AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes |
| Product Number | 286-200CNQ045 | 1122845-200CNQ045 | 200CNQ045-ND | 884-200CNQ045 |
| Product Name | 45V 100A Diode and Rectifier | Diodes, Rectifiers - Arrays - 200CNQ045 | Diode Arrays | DIODE MODULE 45V 100A TO244AB |
| Package | Bulk | TO-244AB | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky | Schottky | ||
| Life Cycle Stage | Obsolete |